EN
  • EN
  • DE

DCH010505SN7

Part No DCH010505SN7
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC-DC MINI 1W 3KVDC ISOL / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCH01
Packaging Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 3kV (3000V)
Applications ITE (Commercial)
Mounting Style Through Hole
Package 7-SIP Module (4 Leads)
Size / Dimension 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 72%
Power (Watts) - Max 1W
Win Source Part Number 013837-DCH010505SN7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Automation & Process Control, Test & Measurement
Family Name DCH010505SN7
Introduction Date January 06, 2006
ECCN EAR99
Country of Origin Mexico, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DCH010505SN7 CAD Model

Description

Description

The DCH010505SN7 stands as a premier electronic component, renowned for its excellent reliability and efficiency. It's tailored for applications requiring consistent performance and durability.

Features and Benefits

  • High Efficiency: Designed to maximize output while minimizing energy use.
  • Robust Build Quality: Provides reliable performance in harsh conditions.
  • Easy Integration: Simple to incorporate into existing systems, reducing implementation time.

Applications

  • Embedded Systems: Critical for maintaining stability and performance in embedded technologies.
  • Industrial Equipment: Supports functions in heavy machinery and industrial setups.
  • Communication Technologies: Plays a key role in enabling advanced communication solutions.

The DCH010505SN7 is preferred by professionals seeking dependable components for use in high-stakes projects.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6818 $65.3636
4+ $26.8159 $107.2636
6+ $25.9779 $155.8674
8+ $25.1399 $201.1192
11+ $24.3019 $267.3209
14+ $21.7879 $305.0306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess