EN
  • EN
  • DE

DAC7562TDSCR

Part No DAC7562TDSCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Internal Reference | IC DAC 12BIT V-OUT 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.3, ±0.05
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Mounting Style SMT
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 752861-DAC7562TDSCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7562TDSCR CAD Model

Description

The DAC7562TDSCR from Texas Instruments is a highly precise, dual-channel, 12-bit digital-to-analog converter (DAC) designed to deliver outstanding performance and reliability for a wide range of applications. This compact component is part of TI's extensive line of data converters that combine advanced design and manufacturing techniques to bring you superior data conversion with minimal power consumption.

Key Features

  • Precision: The DAC7562TDSCR offers a 12-bit resolution, ensuring fine granularity and high precision in analog output, which is essential for applications requiring exacting analog performance.
  • Dual Channel: With two independent DAC channels, it provides versatility and can be used for simultaneous output of two analog signals, saving space and reducing complexity in multi-signal systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC maintains high performance while operating with a low power consumption, making it ideal for portable and battery-powered devices.
  • Small Form Factor: The device comes in a compact SMD package, which is suitable for space-constrained applications.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, ensuring reliable performance in varied environmental conditions.
  • Interface Flexibility: The DAC7562TDSCR supports a wide range of digital interfaces, making it easily integrable with various microcontrollers and digital systems.

Applications

The DAC7562TDSCR is ideal for a multitude of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Portable instrumentation
  • Analog output modules
  • Programmable logic controllers (PLCs)

Quality and Support

Backed by Texas Instruments' commitment to quality, the DAC7562TDSCR is manufactured to the highest standards and is supported by TI's comprehensive technical resources. Engineers and product designers can rely on TI's global support network for design-in assistance and technical help throughout their product's lifecycle.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0375 $50.3750
25+ $4.1334 $103.3350
38+ $4.0042 $152.1596
52+ $3.8750 $201.5000
67+ $3.7459 $250.9753
90+ $3.3584 $302.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess