EN
  • EN
  • DE

DAC7562TDGSR

Part No DAC7562TDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 12 Bit Digital to Analog Converter 2 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name DAC7562
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC7562TDGSR-ND, 296-43282-6, -296-43282-1-ND, 296-43282-2, 296-43282-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916743-DAC7562TDGSR
Ultra Librarian 3D Model Ultra Librarian DAC7562TDGSR CAD Model

Description

Product Overview: DAC7562TDGSR from Texas Instruments

The DAC7562TDGSR is a high-performance, dual-channel, 12-bit digital-to-analog converter (DAC) designed by Texas Instruments (TI) to provide precision voltage outputs in a compact package. This device is particularly suited for applications that require low power consumption and high output accuracy, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Precision Dual 12-Bit DACs: The DAC7562TDGSR features two independent 12-bit DAC channels, allowing for accurate and simultaneous voltage outputs.
  • Low Power Consumption: Designed for efficiency, this DAC device operates with a very low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Internal Reference: An integrated precision reference voltage enables the DAC to maintain output accuracy without requiring external components, simplifying circuit design and reducing system cost.
  • Wide Supply Range: The device operates over a wide supply range, accommodating various application requirements and simplifying power supply design.
  • Flexible Interface: The DAC7562TDGSR includes a flexible serial interface that is compatible with several microcontroller or microprocessor standards, ensuring easy integration into existing systems.
  • Compact Package: Housed in a VSSOP-10 (DGSR) package, the DAC7562TDGSR saves valuable board space without compromising on performance.

Applications

The DAC7562TDGSR is versatile and can be used in a wide range of applications, including:

  • Portable instrumentation
  • Process control
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DAC7562TDGSR is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

Overall, the DAC7562TDGSR from Texas Instruments is a reliable and precise solution for digital-to-analog conversion needs, offering a blend of performance, power efficiency, and ease of use that is hard to match.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3774 $51.8870
12+ $8.5148 $102.1776
19+ $8.2487 $156.7253
26+ $7.9826 $207.5476
33+ $7.7165 $254.6445
44+ $6.9183 $304.4052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,059 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess