EN
  • EN
  • DE

DAC709KH-2

Part No DAC709KH-2
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Microprocessor-Compatible 16-BIT DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166501-DAC709KH-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC709KH-2 CAD Model

Description

The DAC709KH-2 is a precision digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is engineered to deliver accurate analog output from digital input signals, making it an ideal component for a wide range of applications that require precise digital control over analog systems.

Key Features

  • Resolution: The DAC709KH-2 boasts a high resolution of 16 bits, providing fine granularity and precise control over the analog output.
  • Settling Time: With a fast settling time, this DAC allows for quick response to changes in the input signal, making it suitable for dynamic systems that require rapid adjustments.
  • Output Range: The flexible output range can be configured to match the needs of the application, whether it requires a bipolar or unipolar output.
  • Interface: The device features a simple and straightforward digital interface, which ensures ease of integration into digital systems and microcontroller-based projects.
  • Accuracy: High accuracy and low drift are hallmarks of the DAC709KH-2, ensuring reliable performance over time and across various temperature ranges.
  • Package: The product is available in a robust hermetic package that protects the internal circuitry from environmental factors, enhancing its durability and lifespan.

Applications

The DAC709KH-2 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Precision instrumentation
  • Analog signal generation

Why Choose DAC709KH-2?

For engineers and designers looking for a reliable and high-quality digital-to-analog converter, the DAC709KH-2 from Texas Instruments stands out as a superior choice. Its combination of high resolution, fast settling time, and robust packaging makes it an excellent investment for critical applications where precision is paramount. Furthermore, Texas Instruments' reputation for quality and support ensures that the DAC709KH-2 is a product you can trust for your most demanding analog output requirements.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1174 $66.3522
6+ $18.1477 $108.8862
9+ $17.5805 $158.2245
12+ $17.0134 $204.1608
16+ $16.4463 $263.1408
21+ $14.7450 $309.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess