EN
  • EN
  • DE

DAC60501MDQFT

Part No DAC60501MDQFT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description SINGLE CHANNEL DAC 12BIT- MIDCOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Digital to Analog Converter 1 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN
Case / Package 8-WSON (2x2)
Family Name DAC60501
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC60501MDQFTDKR, 296-DAC60501MDQFTTR, 296-DAC60501MDQFTCT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916731-DAC60501MDQFT
Ultra Librarian 3D Model Ultra Librarian DAC60501MDQFT CAD Model

Description

Texas Instruments DAC60501MDQFT Digital-to-Analog Converter

The Texas Instruments DAC60501MDQFT is a highly precise, 16-bit, digital-to-analog converter (DAC) designed to meet the rigorous demands of sophisticated electronic systems. This advanced DAC is part of TI's extensive range of high-performance integrated circuits, tailored to provide accurate analog output from a digital input signal, making it an ideal choice for a wide array of applications including industrial automation, telecommunications, and medical equipment.

With its 16-bit resolution, the DAC60501MDQFT ensures fine granularity, allowing for smooth and precise analog signal generation. This level of accuracy is essential for applications that require exacting control, such as process control systems and precision instrumentation. The device operates from a single 2.7V to 5.5V power supply, providing flexibility in various power environments and ensuring compatibility with both 3.3V and 5V logic levels.

The DAC60501MDQFT features a versatile SPI interface, which facilitates easy communication with microcontrollers and digital systems. This interface allows for fast data transfer rates, making the DAC suitable for high-speed applications where quick response times are crucial. Additionally, the device includes an internal reference that simplifies the design process by reducing the number of external components required, thereby saving board space and cost.

Engineered for reliability, the DAC60501MDQFT is equipped with a power-on-reset circuit that ensures the output starts at a known state after power-up. It also offers a power-down feature that significantly reduces power consumption when the DAC is not in use, making it an energy-efficient choice for battery-powered devices.

Available in a compact 16-pin WQFN (MDQFT) package, the DAC60501MDQFT is designed to occupy minimal space on a printed circuit board, making it a suitable option for space-constrained applications. Texas Instruments' commitment to quality ensures that this DAC maintains high performance over its entire operating temperature range, providing reliable operation in both commercial and industrial environments.

Overall, the DAC60501MDQFT stands out for its precision, flexibility, and ease of use, making it a top choice for engineers and designers looking to enhance the analog capabilities of their digital systems.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9825 $50.7025
41+ $2.4472 $100.3352
64+ $2.3708 $151.7312
88+ $2.2943 $201.8984
113+ $2.2178 $250.6114
151+ $1.9884 $300.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,990 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess