EN
  • EN
  • DE

DAC161P997CISQ/NOPB

Part No DAC161P997CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC161P997 Single-Wire 16-bit DAC for 4- to 20-mA Loops
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DAC
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1166435-DAC161P997CISQ/NOPB
Manufacturer Homepage www.ti.com
Family Name DAC161P997
Introduction Date August 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC161P997CISQ/NOPB CAD Model

Description

Overview of DAC161P997CISQ/NOPB

The DAC161P997CISQ/NOPB is a highly integrated digital-to-analog converter (DAC) product from Texas Instruments, designed to provide a precise and efficient solution for converting digital signals to analog output. This device is a key component in various applications such as industrial control systems, automation, and sensor interfaces, where accurate analog signal generation is critical.

Key Features

  • Resolution: The DAC161P997CISQ/NOPB boasts a 16-bit resolution, ensuring high precision in the analog output signal.
  • Interface: It features a 2-wire, I2C-compatible serial interface that simplifies the connection to microcontrollers or other digital systems, making it easy to integrate into a wide range of applications.
  • Power Supply: The device operates on a low supply voltage from 2.7V to 5.5V, making it suitable for both portable and fixed power supply applications.
  • Low Power Consumption: It is designed for low power operation, which is essential for battery-powered or energy-efficient systems.
  • Output: The DAC161P997CISQ/NOPB provides a loop-powered 4-20mA output, a common industry standard for transmitting analog signals over long distances with high immunity to noise.
  • Packaging: The device comes in a compact, surface-mount, LLP-16 (4x4) package that is suitable for space-constrained applications.

Applications

The DAC161P997CISQ/NOPB is versatile and can be used in a variety of applications, including:

  • Process control and automation
  • Industrial sensor interfaces
  • Building automation systems
  • Environmental monitoring systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC161P997CISQ/NOPB is no exception. The device is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of industrial environments. Additionally, its 'NOPB' designation indicates that it is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers concerned with sustainability.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9294 $51.0822
32+ $3.2241 $103.1712
49+ $3.1234 $153.0466
67+ $3.0226 $202.5142
86+ $2.9219 $251.2834
115+ $2.6196 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess