EN
  • EN
  • DE

DAC102S085CISDX/NOPB

Part No DAC102S085CISDX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10WSON / DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter With Rail-to-Rail Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 10
Number of D/A Converters 2
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.7, +0.08/-0.03 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Mounting Style SMD
Part Number Series DAC102S085
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810956-DAC102S085CISDX/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC102S085CISDX/NOPB CAD Model

Description

The DAC102S085CISDX/NOPB is a highly efficient, 10-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous requirements of industrial, communication, and consumer electronics applications. This device is part of a family of low-power, voltage-output, dual-channel DACs that utilize Texas Instruments' innovative design techniques to deliver exceptional performance and value.

Key Features

  • Resolution and Precision: The DAC102S085CISDX/NOPB offers a 10-bit resolution, providing fine granularity and accurate analog output signals.
  • Dual Channel: It features two independent DAC channels, making it versatile for applications requiring multiple analog outputs from a single digital source.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC boasts a low power consumption, which is critical for battery-operated devices.
  • Wide Supply Range: The device operates from a 2.7V to 5.5V supply, giving designers flexibility in various system power schemes.
  • Operational Speed: It offers a high-speed serial interface with clock rates up to 40 MHz, allowing for rapid data transfer and real-time performance.
  • Integrated Reference: The DAC102S085CISDX/NOPB includes an internal reference that simplifies design and reduces external component count.
  • Package and Temperature Range: Available in a small-outline package, it is suitable for space-constrained applications and operates over an industrial temperature range of -40°C to +105°C.

Applications

The DAC102S085CISDX/NOPB is ideal for a wide array of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instruments
  • Digital Gain and Offset Adjustment
  • Automotive Systems
  • Audio and Video Equipment

With its robust feature set and Texas Instruments' reputation for quality, the DAC102S085CISDX/NOPB stands out as a reliable choice for engineers looking to incorporate precise analog outputs into their digital systems. Its ease of integration, coupled with its performance capabilities, make it an essential component for a multitude of precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1499 $51.4990
24+ $4.2256 $101.4144
37+ $4.0935 $151.4595
51+ $3.9615 $202.0365
66+ $3.8294 $252.7404
88+ $3.4333 $302.1304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess