EN
  • EN
  • DE

DAC102S085CIMM

Part No DAC102S085CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Digital to Analog Converter 2 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name DAC102S085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC102S085CIMMCT, DAC102S085CIMMTR, DAC102S085CIMMDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916705-DAC102S085CIMM
Ultra Librarian 3D Model Ultra Librarian DAC102S085CIMM CAD Model

Description

DAC102S085CIMM: 10-Bit Micro Power Digital-to-Analog Converter

The DAC102S085CIMM is a highly versatile 10-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the needs of complex and power-sensitive applications. This device is a part of the low-power DAC portfolio that provides outstanding performance in a small package, making it ideal for portable and compact systems. Its exceptional accuracy and stability are well-suited for precision applications in industrial, communication, and consumer electronics sectors.

With its dual-channel output, the DAC102S085CIMM allows for simultaneous conversion of digital inputs to two separate analog voltages. This feature is particularly beneficial for systems that require multiple analog signals to be controlled with high precision and minimal delay between updates.

One of the key attributes of this DAC is its micro-power operation. It boasts a typical power consumption of just 117 μW at 3V, which is an essential characteristic for battery-operated devices where power efficiency is critical. This low power consumption does not come at the expense of performance, as the DAC102S085CIMM offers excellent output accuracy with a Total Unadjusted Error (TUE) of ±1 LSB (max).

The device operates over a wide supply voltage range from 2.7V to 5.5V, providing flexibility in various operating conditions and making it compatible with a broad range of microcontrollers and processors. It also features a high-speed SPI-compatible serial interface, which supports data transfer rates up to 40 Mbps, allowing for fast and efficient communication with the host system.

For ease of integration, the DAC102S085CIMM is available in a compact 8-pin VSSOP package, which minimizes the footprint on the PCB and simplifies the design process. Additionally, it is specified over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance across diverse environmental conditions.

Overall, the DAC102S085CIMM from Texas Instruments is an excellent choice for system designers looking for a high-performance, low-power DAC that combines accuracy, speed, and compactness to address the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5238 $52.8570
35+ $2.8914 $101.1990
54+ $2.8010 $151.2540
74+ $2.7107 $200.5918
96+ $2.6203 $251.5488
128+ $2.3492 $300.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess