EN
  • EN
  • DE

CSD95373BQ5M

Part No CSD95373BQ5M
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SYNC BUCK NEXFET 12SON / Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 45A
Current - Peak Output 67A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Mounting SMD (SMT)
Package / Case 12-Power LFDFN
Supplier Device Package 12-LSON (5x6)
Base Product Number CSD95373
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40017-2,CSD95373BQ5M-ND,-296-40017-1-ND,296-40017-1,296-40017-6,TEXTISCSD95373BQ5M,2156-CSD95373BQ5M
Standard Package 2,500
Win Source Part Number 971676-CSD95373BQ5M
Ultra Librarian 3D Model Ultra Librarian CSD95373BQ5M CAD Model

Description

The Texas Instruments CSD95373BQ5M is a state-of-the-art power management component that belongs to the NexFET™ Power Block family. This innovative product is designed to deliver high efficiency and performance in a compact form factor. It is particularly suitable for applications requiring a high current solution within a small footprint, making it an ideal choice for space-constrained applications.

Key Features

  • High-Density Power Solution: The CSD95373BQ5M integrates two power MOSFETs to provide a complete synchronous buck power stage, combining the driver, high-side, and low-side MOSFETs in a single compact package.
  • Optimized Performance: With a 40A continuous current capability and optimized switching characteristics, this power block is engineered for high performance, reducing power loss and improving overall system efficiency.
  • Thermal Management: The advanced packaging technology enhances thermal performance, ensuring reliable operation even under high power and temperature conditions.
  • Flexible Usage: It is compatible with a wide range of PWM controllers and supports a variety of applications, including computing, networking, and gaming consoles, where power density and efficiency are critical.
  • Robust Protection Features: The device includes features such as over-current protection, over-temperature protection, and under-voltage lockout, providing a high level of safety and reliability.

Specifications

Parameter Value
Continuous Current (Max) 40A
Input Voltage (Min) 4.5V
Input Voltage (Max) 15V
Operating Temperature Range -40°C to 125°C
Package/Case SON-5x6

The CSD95373BQ5M from Texas Instruments is not just a component; it's a powerful solution that drives efficiency and performance in your power management designs. Whether you're developing the next generation of compact consumer electronics or optimizing server power supplies, the CSD95373BQ5M offers the quality and reliability that Texas Instruments is known for.

You May Also Be Interested in

Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6789 $51.5046
34+ $3.0186 $102.6324
52+ $2.9242 $152.0584
71+ $2.8299 $200.9229
92+ $2.7356 $251.6752
123+ $2.4526 $301.6698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,880 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess