EN
  • EN
  • DE

CSD59935Q4M

Part No CSD59935Q4M
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378196-CSD59935Q4M
Ultra Librarian 3D Model Ultra Librarian CSD59935Q4M CAD Model

Description

Introducing the CSD59935Q4M NexFET™ Power Block from Texas Instruments

The CSD59935Q4M is a state-of-the-art NexFET™ power block module designed by Texas Instruments (TI) to deliver high efficiency and performance in a compact package. This innovative power solution is intended for use in a wide range of applications, including synchronous buck converters, point-of-load modules, and other power supply designs that require a small footprint without compromising on power delivery.

Key Features of the CSD59935Q4M:

  • High-Density Power Solution: The CSD59935Q4M integrates two NexFET™ MOSFETs in a single package, providing a high-density power solution that minimizes board space and simplifies design.
  • Optimized Performance: With its advanced technology, this power block achieves exceptional thermal performance and high efficiency, which is essential for modern electronic devices that demand reliable power management.
  • Low R<sub>DS(on): The device features a low on-resistance, which reduces conduction losses and improves overall power efficiency, making it an ideal choice for energy-sensitive applications.
  • Compact Footprint: The CSD59935Q4M comes in a small 5mm x 6mm SON package, allowing for high power density in applications where space is at a premium.
  • Easy Integration: Designed to be user-friendly, the power block is compatible with standard layout practices, enabling easy integration into existing and new power supply designs.

Applications:

The versatility of the CSD59935Q4M makes it suitable for a variety of applications, including:

  • Multi-phase power supplies
  • DC/DC converters for datacom and telecom
  • Graphics cards and gaming consoles
  • Notebooks, ultrabooks, and tablets
  • Server and cloud computing power supplies

With its combination of high efficiency, thermal performance, and space-saving design, the CSD59935Q4M from Texas Instruments represents a leading-edge solution for designers seeking to enhance their power management systems. Whether for consumer electronics, computing, or networking hardware, the CSD59935Q4M offers a reliable and efficient power block to meet the stringent requirements of today's advanced electronic devices.

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8236 $112.9416
9+ $18.2353 $164.1177
12+ $17.6471 $211.7652
15+ $17.0589 $255.8835
20+ $15.2942 $305.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess