EN
  • EN
  • DE

COP8CCR9IMT8/63SN

Part No COP8CCR9IMT8/63SN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor COP8
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TSSOP
Win Source Part Number 1029904-COP8CCR9IMT8/63SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COP8CCR9IMT8/63SN CAD Model

Description

Introducing the Texas Instruments COP8CCR9IMT8/63SN Microcontroller

The Texas Instruments COP8CCR9IMT8/63SN is a high-performance microcontroller designed to cater to a wide array of applications requiring robust control and reliable operation. This advanced 8-bit MCU is part of the well-established COP8 family, known for its ease of use, flexibility, and efficiency in processing tasks.

At the heart of the COP8CCR9IMT8/63SN lies a powerful 8-bit core, capable of executing instructions with speed and precision. This microcontroller is equipped with 8KB of flash memory, providing ample space for application code and data storage. The flash memory is in-system programmable, allowing for convenient updates and enhancements to the firmware without the need for specialized equipment or removal from the end application.

With 256 bytes of RAM, the COP8CCR9IMT8/63SN ensures smooth operation and efficient handling of data-intensive tasks. It also features a diverse set of peripherals that enhance its functionality. These include a versatile set of I/O pins that can be configured to interface with a variety of external components, such as sensors, actuators, and communication modules.

Connectivity is a strong point of this microcontroller, as it includes a serial communication interface for easy data transfer and integration into larger systems. The COP8CCR9IMT8/63SN also offers a robust set of timers and counters, which are essential for precise event timing, pulse generation, and real-time system management.

Embedded system developers will appreciate the analog-to-digital converter (ADC) included in this MCU, which allows for accurate measurement of analog signals, making it suitable for applications in industrial control, sensor interfacing, and data acquisition. The device also provides power-saving features such as idle and power-down modes, which are critical for battery-operated or energy-conscious applications.

The COP8CCR9IMT8/63SN is housed in a compact 28-pin SOIC package, making it a space-saving solution for PCB designs. Texas Instruments' commitment to quality and reliability ensures that this microcontroller is a dependable choice for designers looking to create sophisticated and long-lasting products.

Overall, the Texas Instruments COP8CCR9IMT8/63SN microcontroller is a versatile and powerful component that offers a balanced mix of performance, memory, and peripherals, making it an ideal choice for a wide range of embedded system applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess