EN
  • EN
  • DE

CLVC574AQPWRG4Q1

Part No CLVC574AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number CLVC574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-23791-6,-CLVC574AQPWRG4Q1-NDR,-296-23791-1-NDR,CLVC574AQPWRG4Q1-ND,296-23791-1-NDR,-296-23791-1-ND,2156-CLVC574AQPWRG4Q1,296-23791-2-NDR,296-23791-2,TEXTISCLVC574AQPWRG4Q1,296-23791-1,296-23791-6-NDR
Standard Package 2,000
Win Source Part Number 969799-CLVC574AQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian CLVC574AQPWRG4Q1 CAD Model

Description

The CLVC574AQPWRG4Q1 is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular product is an Octal Edge-Triggered D-Type Flip-Flop with 3-State Outputs, which is part of the CLVC family of logic devices designed to operate in automotive or other demanding environments.

Key Features:

  • Octal D-Type Flip-Flop: This device consists of eight edge-triggered D-type flip-flops with individual D inputs and Q outputs.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance or "off" state for bus line control and data flow management.
  • Edge-Triggered Design: The flip-flops transition on the rising edge of the clock input signal, ensuring precise timing and synchronization across all eight flip-flops.
  • Wide Operating Voltage Range: It operates at a voltage range from 2.0V to 3.6V, making it versatile for various low-voltage applications.
  • Operational Temperature Range: This device is designed to perform reliably in a wide temperature range, suitable for automotive and industrial applications.
  • Low Power Consumption: The CLVC574AQPWRG4Q1 is optimized for low power consumption, which is crucial for battery-operated and energy-efficient systems.
  • Robust Construction: Built to meet the stringent requirements of the automotive industry, it features enhanced durability and reliability.

Applications:

The CLVC574AQPWRG4Q1 is ideally suited for a variety of applications where reliable data storage, signal processing, or control is necessary. Common applications include:

  • Automotive control systems
  • Industrial automation
  • Data communication systems
  • Embedded processors
  • Signal routing and bus interface

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the CLVC574AQPWRG4Q1 is no exception. The device is rigorously tested to ensure it meets the high standards expected in the automotive and industrial markets. With Texas Instruments' proven track record, customers can trust the performance and durability of the CLVC574AQPWRG4Q1 in their critical applications.

You May Also Be Interested in

ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9770 $53.7350
125+ $0.8017 $100.2125
195+ $0.7766 $151.4370
270+ $0.7516 $202.9320
345+ $0.7265 $250.6425
465+ $0.6514 $302.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess