EN
  • EN
  • DE

CLVC1G125QDBVRQ1

Part No CLVC1G125QDBVRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST N-INV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1029488-CLVC1G125QDBVRQ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CLVC1G125QDBVRQ1 CAD Model

Description

Product Overview: CLVC1G125QDBVRQ1 from Texas Instruments

The CLVC1G125QDBVRQ1 is a high-performance, single-bit bus buffer gate with 3-state output from Texas Instruments, designed to offer both high-speed operation and low-power consumption. This device operates as a non-inverting gate with a Schmitt-trigger action at all inputs, which makes it suitable for squaring up slow input rise and fall times.

Key Features

  • Logic Type: The device is a single-bit non-inverting bus buffer gate with a 3-state output, which allows for controlled output representation from high, low, or high impedance.
  • Voltage Range: It operates over a wide voltage range from 1.65V to 5.5V, which makes it compatible with a variety of logic levels and suitable for battery-operated and low-voltage applications.
  • High-Speed Operation: The CLVC1G125QDBVRQ1 is capable of high-speed operation, with a typical tpd of 2.9 ns at 3.3V, ensuring swift data processing and transmission.
  • Low Power Consumption: It is designed for low power consumption with a low ICC of 10 µA maximum, making it an energy-efficient choice for modern electronic systems.
  • Output Drive Capability: The device can drive up to ±24 mA at the output, providing good signal integrity and driving capability.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided, ensuring robustness and longevity of the device in challenging environments.
  • Package: The CLVC1G125QDBVRQ1 comes in a small, space-saving SOT-23-5 package, which is ideal for compact PCB layouts.
  • Temperature Range: It operates over the extended industrial temperature range of -40°C to 85°C, allowing for use in a wide range of industrial applications.

Applications

The versatility of the CLVC1G125QDBVRQ1 allows it to be used in various applications that require a single-bit buffer or driver with a 3-state output. These include, but are not limited to:

  • Logic level translation
  • Bus isolation
  • Signal buffering
  • Memory address driving
  • Switching between data sources

With its combination of high-speed operation, low power consumption, and robust protection features, the CLVC1G125QDBVRQ1 is an ideal solution for designers looking to optimize their digital systems for performance and efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1807 $50.5960
675+ $0.1483 $100.1025
1,045+ $0.1437 $150.1665
1,440+ $0.1390 $200.1600
1,865+ $0.1344 $250.6560
2,490+ $0.1205 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,400 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess