EN
  • EN
  • DE

CDCMP311YFGR

Part No CDCMP311YFGR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 820234-CDCMP311YFGR
Ultra Librarian 3D Model Ultra Librarian CDCMP311YFGR CAD Model

Description

The Texas Instruments CDCMP311YFGR is a state-of-the-art clock buffer that delivers exceptional performance in a wide range of applications. Designed to meet the stringent requirements of modern electronic systems, this device offers a perfect solution for clock distribution challenges.

Key Features

  • Low Skew: The CDCMP311YFGR provides ultra-low skew between outputs, ensuring synchronous signal distribution which is critical for high-speed digital systems.
  • Low Jitter: With its low jitter characteristic, it minimizes phase noise, thereby improving the integrity of the clock signal, which is essential for reliable system performance.
  • Multiple Outputs: This clock buffer features multiple outputs, making it an ideal choice for systems that require distribution of a single clock signal to several destinations without compromising signal quality.
  • Wide Operating Voltage Range: It operates over a broad voltage range, providing design flexibility and compatibility with various logic levels.
  • High-Frequency Operation: The device supports high-frequency clock signals, suitable for high-speed data transfer and processing applications.

Applications

The CDCMP311YFGR is versatile and can be used in a multitude of applications, including:

  • Data centers and server farms
  • Networking and telecommunications equipment
  • High-performance computing and storage systems
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCMP311YFGR is no exception. It is manufactured to the highest standards, ensuring reliable operation in even the most demanding environments. Whether you are designing a sophisticated server system or a high-speed communication device, the CDCMP311YFGR provides the performance and reliability you need.

Product Summary

In summary, the Texas Instruments CDCMP311YFGR is a high-performance, low-skew, and low-jitter clock buffer that ensures precise clock signal distribution for a variety of applications. Its multiple outputs and wide operating voltage range make it a flexible and indispensable component in any system requiring reliable clock signal management.

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6259 $52.5180
47+ $2.1546 $101.2662
72+ $2.0873 $150.2856
100+ $2.0200 $202.0000
129+ $1.9526 $251.8854
172+ $1.7506 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess