EN
  • EN
  • DE

CDCM6208V1YRGZR

Part No CDCM6208V1YRGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNCHRONIZER 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Clock Synchronizer and Jitter Cleaner
PLL Yes with Bypass
Input CML, LVCMOS, LVDS, LVPECL, Crystal
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 250MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Standard Package 1 pcs
Win Source Part Number 1218566-CDCM6208V1YRGZR
Ultra Librarian 3D Model Ultra Librarian CDCM6208V1YRGZR CAD Model

Description

Introducing the CDCM6208V1YRGZR Clock Generator

The CDCM6208V1YRGZR is a highly versatile, low-jitter clock generator from Texas Instruments, designed to meet the stringent requirements of high-speed communication systems. This advanced device is capable of synthesizing highly stable and precise clock signals, which are crucial for the synchronization of data transfers and system operations in a wide range of electronic applications.

Key Features:

  • Multiple Outputs: The CDCM6208V1YRGZR features 8 low-jitter LVCMOS outputs, which can be programmed to generate different frequencies, providing flexibility for various design requirements.
  • Frequency Range: It supports an extensive frequency range, from 10 MHz to 1.2 GHz, allowing it to cater to diverse applications, from simple timing tasks to complex data processing.
  • Low Jitter Performance: This clock generator boasts excellent jitter performance, typically around 90 fs RMS, ensuring signal integrity and reliable system performance.
  • Programmability: The device is highly programmable through an I2C or SPI interface, enabling customization of output frequencies, phase offsets, and other parameters to match specific system requirements.
  • Voltage Supply: It operates with a supply voltage range of 3.135 V to 3.465 V, accommodating typical power supplies in commercial and industrial environments.
  • Power-Down Mode: With a power-down feature, the CDCM6208V1YRGZR can reduce power consumption when inactive, making it suitable for power-sensitive applications.

Applications:

The CDCM6208V1YRGZR is ideal for a variety of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Networking (routers, switches)
  • Wireless infrastructure
  • Test and measurement equipment

Quality and Reliability:

Manufactured by Texas Instruments, a leader in semiconductor solutions, the CDCM6208V1YRGZR is built to the highest quality standards. Its robust design ensures reliable operation even in the most demanding conditions. The device comes in a compact 48-VQFN package, making it suitable for space-constrained applications while providing excellent thermal performance.

For designers looking for a high-performance, flexible clock generation solution, the CDCM6208V1YRGZR from Texas Instruments is an exceptional choice that combines functionality, reliability, and precision.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess