EN
  • EN
  • DE

CDCEL824PWR

Part No CDCEL824PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 2PLL VCXO CLK SYNTH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 201MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CDCEL824
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 866191-CDCEL824PWR
Ultra Librarian 3D Model Ultra Librarian CDCEL824PWR CAD Model

Description

The CDCEL824PWR is a highly versatile, programmable clock synthesizer and generator designed by Texas Instruments. This advanced device is capable of generating multiple clock outputs simultaneously, making it an ideal solution for a wide range of applications, including communication, networking, servers, and industrial systems.

Key Features:

  • Multiple Output Frequencies: The CDCEL824PWR can generate up to four independent frequencies from a single input source, providing flexibility for various system requirements.
  • Programmable: Users can program the device through an I2C-compatible serial interface, allowing for easy integration and customization within a system.
  • Low Jitter Performance: With its low jitter characteristics, the CDCEL824PWR ensures high-quality signal integrity, which is crucial for high-speed communication and digital applications.
  • Versatile Voltage Support: The device operates over a wide supply voltage range of 1.8V to 3.3V, accommodating various logic levels and system power schemes.
  • Power Down Mode: A power-down feature enables energy-saving opportunities by shutting down the device when not in use.
  • Industrial Temperature Range: The CDCEL824PWR is designed to operate within an industrial temperature range, ensuring reliable performance under extreme conditions.

Package and Quality:

The device comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The CDCEL824PWR is also characterized for operation from -40°C to 85°C, providing robustness for industrial environments.

Applications:

  • Networking equipment such as routers, switches, and hubs
  • Server and data storage systems
  • Industrial control and automation systems
  • Consumer electronics
  • Telecommunication infrastructure

With its programmability, multiple outputs, and low-jitter performance, the CDCEL824PWR from Texas Instruments is a powerful solution for designers looking to optimize their clock management and improve system performance.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3448 $52.1376
29+ $3.5650 $103.3850
44+ $3.4536 $151.9584
60+ $3.3422 $200.5320
78+ $3.2308 $252.0024
104+ $2.8965 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess