EN
  • EN
  • DE

CDC3RL02BYFPR

Part No CDC3RL02BYFPR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 52MHZ 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-XFBGA, DSBGA
Case / Package 8-DSBGA
Family Name CDC3RL02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42975-1-ND, 296-42975-1, 296-42975-6, 296-42975-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866187-CDC3RL02BYFPR
Ultra Librarian 3D Model Ultra Librarian CDC3RL02BYFPR CAD Model

Description

The CDC3RL02BYFPR from Texas Instruments is a high-performance, low-skew clock buffer designed to distribute high-speed signals with precision and reliability. This device is part of TI's extensive clock distribution product line, engineered to meet the stringent requirements of modern digital systems. With its advanced features, the CDC3RL02BYFPR is ideal for applications in networking, telecommunications, and computing that demand accurate clock distribution and minimal signal distortion.

Key Features

  • Low Skew: The device boasts an incredibly low skew rate, ensuring that clock signals are distributed uniformly to all connected components, minimizing timing discrepancies and enhancing system stability.
  • Multiple Outputs: Equipped with two pairs of differential outputs, the CDC3RL02BYFPR can drive multiple devices simultaneously, providing flexibility in system design and simplifying PCB layout.
  • High-Speed Operation: This clock buffer is capable of handling high-frequency clock signals, making it suitable for systems that operate at elevated speeds and require rapid data processing.
  • Power Efficiency: Designed with power efficiency in mind, the CDC3RL02BYFPR consumes minimal power, reducing the overall energy footprint of the systems it is integrated into.
  • Robust Temperature Range: The device operates over an industrial temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The versatile nature of the CDC3RL02BYFPR allows it to be used across a wide range of applications where precise clock distribution is crucial. It is especially useful in:

  • Server and enterprise computing
  • Networking equipment such as routers and switches
  • Data storage systems
  • Telecommunication infrastructure
  • High-performance computing clusters

Product Specifications

The CDC3RL02BYFPR is available in a compact 20-pin QFN package, making it suitable for space-constrained applications. It is also characterized for operation from -40°C to +85°C, catering to a broad range of industrial and commercial environments.

With its combination of low skew, multiple outputs, high-speed capability, and power efficiency, the Texas Instruments CDC3RL02BYFPR clock buffer is an excellent choice for designers looking to optimize their clock distribution networks for performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1712 $52.7040
105+ $0.9610 $100.9050
165+ $0.9310 $153.6150
225+ $0.9009 $202.7025
290+ $0.8709 $252.5610
385+ $0.7808 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess