EN
  • EN
  • DE

CDC328ADBLE

Part No CDC328ADBLE
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 1-LINE TO 6-LINE CLOCK DRIVER WITH SELECTABLE POLARITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160564-CDC328ADBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC328ADBLE CAD Model

Description

The Texas Instruments CDC328ADBLE is a high-performance, low-jitter clock generator that is designed to meet the stringent requirements of today's advanced digital electronics. This device is part of Texas Instruments' extensive range of clock and timing solutions, which are known for their reliability and precision.

The CDC328ADBLE offers a versatile and flexible solution for generating stable clock signals for a variety of applications. It is particularly well-suited for use in communication infrastructure, data converters, wireless base stations, and high-speed digital signal processing (DSP) systems.

Key Features:

  • Precision Clock Generation: The CDC328ADBLE can generate highly accurate clock signals, which is essential for maintaining the integrity of digital communications and ensuring synchronous data processing.
  • Low Jitter Performance: With its low-jitter characteristics, this clock generator minimizes signal distortion and noise, which can be critical for high-speed data transmission and accurate signal processing.
  • Multiple Outputs: It provides multiple outputs that can be configured for different frequency levels, allowing for greater flexibility in system design and integration.
  • Programmable Frequency: The output frequency of the CDC328ADBLE is programmable, enabling users to tailor the clock signal to the specific needs of their application.
  • Wide Operating Temperature Range: This device is designed to operate reliably over a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications:

  • Communication Systems
  • Data Conversion Devices
  • Wireless Infrastructure
  • Digital Signal Processing

The CDC328ADBLE is available in a compact, surface-mount package, which is ideal for space-constrained applications. Its power-efficient design also makes it an excellent choice for portable and battery-powered devices. With Texas Instruments' commitment to quality, customers can expect the CDC328ADBLE to deliver consistent performance and contribute to the overall reliability of their electronic systems.

For detailed specifications and application support, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, ensuring that designers can fully leverage the capabilities of the CDC328ADBLE in their projects.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess