Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input TTL
Output CMOS
Frequency - Max 60MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 1160537-CDC208NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDC208
Introduction Date February 19, 2004
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDC208NSRG4 CAD Model

Description

The Texas Instruments CDC208NSRG4 is a high-performance, dual 1-to-4 clock buffer designed to meet the stringent requirements of today's advanced digital systems. This device is part of TI's extensive clock distribution product line and offers a reliable solution for applications requiring low-skew and low-jitter clock distribution.

Key Features

  • Low Skew: The CDC208NSRG4 provides exceptionally low output-to-output skew, ensuring that clock signals are distributed with minimal timing discrepancies across the system.
  • High Bandwidth: With a wide operating frequency range, this clock buffer supports high-bandwidth applications, making it suitable for a variety of high-speed digital circuits.
  • Multiple Outputs: The device features dual 1-to-4 configuration, offering a total of eight low-skew buffered outputs from two input clocks.
  • Compatibility: The CDC208NSRG4 is compatible with a variety of signaling standards, including LVTTL and LVCMOS, providing flexibility in interfacing with different logic levels.
  • Power Supply: This device operates from a single 3.3V supply, simplifying power management in system design.
  • Temperature Range: It is designed to operate over the industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The CDC208NSRG4 is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The CDC208NSRG4 is suitable for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Communication infrastructure
  • High-speed computing and data processing
  • Server and storage systems
  • Industrial control systems

With its robust feature set and Texas Instruments' reputation for quality, the CDC208NSRG4 is an excellent choice for designers looking to improve the clock distribution in their digital systems. Its performance and reliability make it a go-to component for ensuring synchronicity across complex electronic circuits.

You May Also Be Interested in

Micrel
4.25Gbps Precision CML Buffer with Internal Termination and Fail Safe Input
Lowest to $13.9588
ECAD model for SY58603UMG
Micrel
3.2Gbps Precision, LVPECL Buffer
Lowest to $22.5254
ECAD model for SY58604UMG
Micrel
4GHz, 1:4 LVPECL FANOUT BUFFER/ TRANSLATOR WITH INTERNAL TERMINATION
Lowest to $12.3733
ECAD model for SY58021UMITR
Texas Instruments
10 Bit Buffer/Driver With Series esistor 24-CDIP -55 to 125
Need more? Email Us
ECAD model for 5962-9074401MLA
Integrated Circuit Systems
4 : 1, SINGLE-ENDED MULTIPLEXER
Lowest to $56.4747
ECAD model for ICS83054AGILFT
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE
Micrel
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER
Need more? Email Us
ECAD model for SY89311UMITR
Maxim Integrated
LVTTL/TTL-to-Differential LVPECL/PECL Translators
Need more? Email Us
ECAD model for MAX9370ESA
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER
Lowest to $2.7424
ECAD model for ICS651MLFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention