EN
  • EN
  • DE

CD74HCT564MG4

Part No CD74HCT564MG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Discontinued
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 50 MHz
Max Propagation Delay @ V, Max CL 35ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74HCT564
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577730-CD74HCT564MG4
Ultra Librarian 3D Model Ultra Librarian CD74HCT564MG4 CAD Model

Description

Product Overview: CD74HCT564MG4 from Texas Instruments

The CD74HCT564MG4 is a high-performance, CMOS logic Octal D-Type Flip-Flop with 3-state outputs, designed and manufactured by the esteemed Texas Instruments. This integrated circuit is part of the HCT family, which is well-known for its high-speed performance while maintaining the CMOS low power consumption.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs ensures efficient data storage and signal manipulation.
  • Supply Voltage: Operates at a supply voltage range of 4.5V to 5.5V, making it compatible with TTL levels.
  • High-Speed Performance: Possesses typical propagation delays of 13ns, providing swift data processing capabilities.
  • Temperature Range: Functional across a broad temperature range, from -55°C to 125°C, suitable for various operating environments.
  • Package: Available in a 20-pin SOIC package, offering a compact footprint for space-constrained applications.
  • Power Down Protection: Inputs include hysteresis to improve noise immunity and prevent unwanted transitions.

Applications

The CD74HCT564MG4 is versatile and can be used in a wide variety of applications ranging from data storage systems, where reliable data retention is critical, to communication systems that require high-speed data processing. Its robustness also makes it suitable for industrial applications where equipment may be subject to harsh conditions.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CD74HCT564MG4 is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term performance and stability. Each device is rigorously tested to guarantee it meets TI's high standards, providing engineers and designers with a reliable component for their electronic designs.

Conclusion

Whether you're designing complex digital systems or looking for a reliable flip-flop for simple data manipulation tasks, the CD74HCT564MG4 from Texas Instruments offers the performance, durability, and quality that professionals require. Its combination of speed, power efficiency, and robustness in a compact package makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9745 $54.7195
25+ $4.0817 $102.0425
38+ $3.9541 $150.2558
53+ $3.8266 $202.8098
68+ $3.6990 $251.5320
91+ $3.3164 $301.7924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess