EN
  • EN
  • DE

CD74HCT283MTE4

Part No CD74HCT283MTE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC BIN FULL 4BIT ADD CAR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 4.5 V to 5.5 V
Number of Bits 4
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028514-CD74HCT283MTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT283MTE4 CAD Model

Description

Product Overview: Texas Instruments CD74HCT283MTE4

The CD74HCT283MTE4 from Texas Instruments is a high-speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry. This integrated circuit is designed to provide efficient binary addition operations, making it an essential component for computing, digital signal processing, and complex arithmetic applications.

Key Features:

  • Logic Type: 4-Bit Binary Full Adder with Fast Carry, which allows for quick and reliable addition of binary numbers.
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V digital systems.
  • Operating Temperature: -55°C to 125°C, ensuring reliable operation under a wide range of environmental conditions.
  • Logic Family: HCT, which indicates compatibility with TTL (Transistor-Transistor Logic) levels while providing the speed of CMOS technology.
  • Propagation Delay Time: The device offers a fast propagation delay, which is critical for high-speed computing applications.
  • Mounting Type: Surface Mount, which allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Package / Case: SOIC-16, a small-outline integrated circuit package that is widely used in electronic designs.

Applications:

The CD74HCT283MTE4 is ideal for a variety of digital applications, including:

  • Binary arithmetic operations in microprocessors and digital signal processors.
  • Computational blocks in FPGA (Field Programmable Gate Array) and ASIC (Application-Specific Integrated Circuit) designs.
  • Accumulators and arithmetic logic units in custom computing devices.
  • General-purpose logic where binary addition is required.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the CD74HCT283MTE4 is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed the requirements of the most demanding applications.

Whether you're designing a complex digital system or simply need a reliable adder for your circuit, the CD74HCT283MTE4 offers the performance, durability, and quality that professionals expect from Texas Instruments.

You May Also Be Interested in

Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess