EN
  • EN
  • DE

CD74HCT08M

Part No CD74HCT08M
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Discontinued
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 25ns @ 4.5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCT08
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577657-CD74HCT08M
Ultra Librarian 3D Model Ultra Librarian CD74HCT08M CAD Model

Description

CD74HCT08M Quad 2-Input AND Gates from Texas Instruments

The CD74HCT08M is a high-speed CMOS logic Quad 2-Input AND Gate integrated circuit, meticulously crafted by the renowned semiconductor manufacturer Texas Instruments (TI). This device is part of the HCT family, designed to offer both the low power consumption of CMOS technology and the ability to interface with TTL logic levels.

Key Features:

  • Logic Type: Quad 2-Input AND Gate
  • Supply Voltage Range: 4.5V to 5.5V, making it ideal for 5V systems.
  • High-Speed Performance: Typical propagation delay is only 8ns at 5V, ensuring swift and reliable logic operations.
  • Compatibility: TTL input compatible, facilitating easy integration with existing TTL logic.
  • Operating Temperature: Designed to operate over a wide range of temperatures, from -55°C to 125°C, suitable for various industrial applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing sufficient current for multiple connections.

Applications:

The CD74HCT08M is versatile in its use, suitable for a broad array of applications including:

  • Logic and computing applications
  • Data processing
  • Control systems
  • Embedded systems
  • Function generators

Package and Quality:

Encased in a robust SOIC-14 package, the CD74HCT08M ensures a compact footprint on PCBs, while providing adequate pin spacing for easy soldering and integration into various electronic assemblies. Furthermore, Texas Instruments is committed to delivering high-quality products, and the CD74HCT08M is no exception, meeting stringent industry standards for performance and reliability.

Whether you're designing a new system or upgrading an existing one, the CD74HCT08M from Texas Instruments is an excellent choice for implementing fundamental logic functions with the reliability and efficiency that engineers have come to expect from TI.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3598 $50.3720
340+ $0.2953 $100.4020
525+ $0.2860 $150.1500
725+ $0.2768 $200.6800
935+ $0.2676 $250.2060
1,255+ $0.2399 $301.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,682 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess