EN
  • EN
  • DE

CD74HC74MT

Part No CD74HC74MT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 50 MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-28582-6,-CD74HC74MTE4-NDR,-CD74HC74MT-NDR,296-28582-2,2156-CD74HC74MT,296-CD74HC74MTCT,296-CD74HC74MTDKR,296-28582-2-ND,CD74HC74MT-ND,-296-28582-1-ND,296-28582-1-ND,TEXTISCD74HC74MT,CD74HC74MTE4,-CD74HC74MTG4,-CD74HC74MTG4-NDR,296-28582-6-ND,CD74HC74MTG4,296-28582-1,296-CD74HC74MTTR,CD74HC74MTG4-ND,-CD74HC74MTE4,CD74HC74MTE4-ND
Standard Package 250
Win Source Part Number 1040041-CD74HC74MT
Ultra Librarian 3D Model Ultra Librarian CD74HC74MT CAD Model

Description

Product Overview: CD74HC74MT from Texas Instruments

The CD74HC74MT is a high-speed CMOS logic Dual Positive-Edge-Triggered D-Type Flip-Flop integrated circuit, designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the HC family, which signifies high-speed CMOS technology, and it is commonly utilized in a wide array of electronic applications ranging from consumer electronics to complex industrial systems.

With its dual flip-flop configuration, the CD74HC74MT provides users with two independent D-type flip-flops on a single chip. Each flip-flop has individual clear and set inputs, as well as outputs Q and Q-bar. The flip-flops are triggered by a positive-edge signal on the clock input, allowing for precise timing and control in digital circuits. The clear and set inputs are asynchronous, meaning they can reset or preset the flip-flop independently of the clock signal, providing additional flexibility in circuit design.

The CD74HC74MT boasts a wide operating voltage range from 2V to 6V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels. This versatility ensures that the device can be integrated into various systems without compatibility concerns. Additionally, the low power consumption characteristic of CMOS technology ensures that this flip-flop is energy efficient, which is especially beneficial for battery-powered devices.

Key features of the CD74HC74MT include its high noise immunity, typically a hallmark of CMOS devices, and the ability to drive up to 10 LSTTL loads. The balanced propagation delay and transition times also contribute to its reliable and predictable performance. The device is offered in a compact surface-mount package, making it suitable for space-constrained applications.

For engineers and designers looking for a reliable and efficient solution for their digital storage and triggering needs, the CD74HC74MT from Texas Instruments is an excellent choice. With its robust design, compatibility with multiple logic levels, and low power consumption, it is a versatile component that can enhance the performance and efficiency of a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0538 $52.6900
120+ $0.8647 $103.7640
180+ $0.8377 $150.7860
250+ $0.8107 $202.6750
320+ $0.7836 $250.7520
430+ $0.7026 $302.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,704 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess