EN
  • EN
  • DE

CD74HC147M

Part No CD74HC147M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECIMAL TO BCD ENCODER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 765392-CD74HC147M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC147
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC147M CAD Model

Description

Product Overview: CD74HC147M High-Speed CMOS Logic 10-to-4 Line Priority Encoder

The CD74HC147M is a high-speed CMOS Logic 10-to-4 line priority encoder designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide efficient encoding solutions for a wide range of digital applications. The encoder effectively converts 10 input lines to 4 output lines, ensuring that the output reflects the highest-priority input line that is set to high.

The device is characterized by its high noise immunity and low power consumption, which are hallmarks of the CMOS technology used in its construction. The CD74HC147M operates at a voltage range of 2V to 6V, making it versatile for various digital logic level requirements. Its balanced propagation delays and low power dissipation make it a suitable choice for battery-operated and power-sensitive applications.

Encased in a small-outline 16-pin package, the CD74HC147M is designed with an emphasis on space-saving and is ideal for compact electronic systems. It is also equipped with inputs and outputs on opposite sides of the package to facilitate easier routing on printed circuit boards.

Key features of the CD74HC147M include:

  • Priority encoding of 10 input lines to 4 output lines
  • High noise immunity characteristic of CMOS technology
  • Low power consumption suitable for battery-operated devices
  • Wide operating voltage range of 2V to 6V
  • Standardized, symmetrical output characteristics
  • 16-pin small-outline package for space-efficient design

As a product of Texas Instruments, the CD74HC147M is backed by a legacy of quality and reliability. It is commonly used in applications such as data routing, signal prioritization, and various forms of digital signal processing where efficient encoding is essential. The device's capability to prioritize multiple inputs makes it an invaluable component in systems requiring decision-making logic based on the highest priority signal.

Whether you are designing a complex industrial control system or a simple digital interface, the CD74HC147M offers a practical and reliable solution for your encoding needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3738 $50.4630
330+ $0.3068 $101.2440
505+ $0.2972 $150.0860
700+ $0.2876 $201.3200
900+ $0.2780 $250.2000
1,205+ $0.2492 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,995 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess