EN
  • EN
  • DE

CD74HC126M96

Part No CD74HC126M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74HC126
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577503-CD74HC126M96
Ultra Librarian 3D Model Ultra Librarian CD74HC126M96 CAD Model

Description

Product Overview: CD74HC126M96 from Texas Instruments

The CD74HC126M96 is a high-speed CMOS logic quad bus buffer that comes from the reputable electronics manufacturer, Texas Instruments (TI). This integrated circuit (IC) is specifically designed to provide the functionality of four independent buffer gates with 3-state outputs, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: The device features quad buffers with 3-state outputs that are essential for bus-oriented applications.
  • Supply Voltage Range: It operates over a broad voltage range of 2V to 6V, providing compatibility with various logic levels and making it suitable for interfacing with both standard CMOS and LSTTL logic families.
  • High Output Current: Capable of sourcing or sinking up to 25mA, the CD74HC126M96 can drive multiple loads simultaneously.
  • Speed: The propagation delay time is typically 8ns, which ensures high-speed operation necessary for modern digital circuits.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range from -55°C to +125°C, making it reliable for use in harsh environments.
  • Package: It is offered in a SOIC-14 package, which is a surface-mount device that saves space on printed circuit boards.

Applications

The CD74HC126M96 is suitable for a variety of digital applications including:

  • Buffer/Line Driver
  • Bus Interface/Control
  • Input/Output Port Expansion
  • Signal Gating

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC126M96 is no exception. It has been rigorously tested to meet the high standards of reliability and performance that customers expect from TI products. The device is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

Overall, the CD74HC126M96 from Texas Instruments is a highly reliable and versatile component that offers the functionality needed for complex digital systems. Its wide operating voltage range, high current capability, and compatibility with multiple logic families make it an ideal choice for designers looking to create efficient and robust digital interfaces.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4649 $51.1390
265+ $0.3814 $101.0710
410+ $0.3695 $151.4950
560+ $0.3576 $200.2560
725+ $0.3457 $250.6325
970+ $0.3099 $300.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess