EN
  • EN
  • DE

CD74ACT258M

Part No CD74ACT258M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74ACT258
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD74ACT258ME4, CD74ACT258ME4-ND, CD74ACT258MG4, CD74ACT258MG4-ND
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866146-CD74ACT258M
Ultra Librarian 3D Model Ultra Librarian CD74ACT258M CAD Model

Description

The CD74ACT258M is a high-performance CMOS Quad 2-Input Multiplexer from Texas Instruments, designed to operate in a wide range of applications, from data routing and signal gating to decision-making circuits in computing and communication systems. This versatile component is an essential building block in digital systems where low power consumption, high speed, and reliability are of paramount importance.

Key Features:

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Type: Tri-State
  • Propagation Delay Time: 8.5ns at 5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount

Performance and Quality:

The CD74ACT258M boasts a fast propagation delay of just 8.5ns at 5V, ensuring quick response times in critical applications. The device operates over an extended temperature range from -55°C to 125°C, making it suitable for use in harsh environments. With its tri-state outputs, the multiplexer provides high-impedance states to prevent driving conflicts and allows for easy connection to a common bus.

Applications:

Due to its high-speed performance and robust design, the CD74ACT258M is ideal for a variety of applications, including:

  • Data routing in communication systems
  • Signal gating in digital signal processing
  • Control logic in computing systems
  • Function generation in test equipment

Reliability:

As with all Texas Instruments products, the CD74ACT258M is manufactured to the highest quality standards. Its reliability is backed by extensive testing and quality control measures, ensuring that each device performs to specifications and provides consistent results in your applications.

Ordering Information:

For more information or to place an order for the CD74ACT258M Quad 2-Input Multiplexer, visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the specific part number CD74ACT258M to get the exact product specifications described here.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6346 $50.7680
195+ $0.5207 $101.5365
300+ $0.5045 $151.3500
410+ $0.4882 $200.1620
530+ $0.4719 $250.1070
710+ $0.4231 $300.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess