EN
  • EN
  • DE
  • IT

CD54HC4316F3A

Part No CD54HC4316F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description High Speed CMOS Logic Quad Analog Switch with Level Translation 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Dual Supply Voltage 3 V
Height 5.08 mm
High Level Output Current 25 mA
Lead Free Contains Lead
Length 19.56 mm
Low Level Output Current 25 mA
Max Dual Supply Voltage 5 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Channels 4
Number of Pins 16
Polarity Non-Inverting
Radiation Hardening No
Resistance 400 Ω
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1051592-CD54HC4316F3A
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HC4316F3A CAD Model

Description

Product Overview: CD54HC4316F3A

The CD54HC4316F3A is a high-performance CMOS analog multiplexer/demultiplexer integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile component is part of the HC family, which is well-known for its robustness and reliability in a wide range of electronic applications.

Key Features

  • Wide Voltage Range: The device operates with a broad analog input voltage range, making it suitable for various applications that require multiplexing and demultiplexing of signals.
  • Low ON Resistance: With a low ON resistance, the CD54HC4316F3A ensures minimal signal distortion and power loss, providing an efficient pathway for analog signals.
  • High-Speed Operation: Designed to support high-speed switching, this multiplexer/demultiplexer can handle fast signal transitions, making it ideal for high-performance systems.
  • Low Crosstalk: The device exhibits low crosstalk between switches, which is critical for maintaining signal integrity in complex circuits.
  • Break-Before-Make Switching: The CD54HC4316F3A features break-before-make switching, which prevents momentary shorting when switching between channels.

Applications

The flexibility and performance of the CD54HC4316F3A make it an excellent choice for a variety of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio and video switching

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD54HC4316F3A is manufactured under stringent conditions to ensure it meets the industry standards for performance and reliability. With its robust design and proven technology, this component is a reliable choice for designers and engineers looking to enhance their electronic systems.

Whether you're developing a sophisticated communication device or a simple analog signal routing application, the CD54HC4316F3A from Texas Instruments provides the functionality and performance needed to achieve your design goals.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess