EN
  • EN
  • DE

CD54HC4020F3A

Part No CD54HC4020F3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description HIGH SPEED CMOS LOGIC 14-STAGE B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577281-CD54HC4020F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC4020F3A CAD Model

Description

Product Overview: CD54HC4020F3A

The CD54HC4020F3A is a high-speed CMOS logic 14-stage binary counter manufactured by Texas Instruments. Designed to meet the demanding requirements of modern electronic systems, this integrated circuit features a robust and reliable design that is suitable for a wide range of applications, including timing circuits, counters, and frequency dividers, among others.

Key Features

  • High-Speed CMOS Technology: The CD54HC4020F3A is built using advanced high-speed CMOS technology, ensuring fast response times and reduced power consumption compared to traditional logic counters.
  • Wide Operating Voltage Range: This device can operate within a voltage range of 2V to 6V, providing flexibility for use in systems with varying power supply levels.
  • Low Power Consumption: It is designed for low power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: The inherent noise immunity of CMOS technology is reflected in this counter, ensuring stable and reliable operation even in electrically noisy environments.
  • 14-Stage Binary Counter: With 14 stages, the CD54HC4020F3A can handle a wide range of counting and timing tasks, providing a high degree of scalability for complex designs.
  • Output Frequency Division: The counter divides the input frequency by a factor of 2n, where 'n' is the number of stages, allowing for precise frequency division capabilities.

Applications

  • Timing circuits
  • Frequency counters
  • Frequency dividers
  • Time-delay circuits
  • Sequential state machines

The CD54HC4020F3A from Texas Instruments is a versatile and high-performance solution for designers seeking a reliable and efficient binary counter. Its robust feature set ensures that it can be integrated into a multitude of electronic systems, delivering the precision and durability expected from a leading semiconductor manufacturer.

Quality and Reliability

As with all Texas Instruments products, the CD54HC4020F3A is manufactured to the highest quality standards, ensuring both consistent performance and longevity in the field. With its combination of advanced technology and trusted manufacturing, this binary counter stands out as a top choice for engineers and designers alike.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0782 $60.3128
9+ $12.3719 $111.3471
13+ $11.9853 $155.8089
18+ $11.5987 $208.7766
23+ $11.2120 $257.8760
30+ $10.0522 $301.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess