EN
  • EN
  • DE

CD54HC160F3A

Part No CD54HC160F3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description BCD SYNCHRONOUS DECADE COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159929-CD54HC160F3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HC160F3A CAD Model

Description

The CD54HC160F3A is a high-speed silicon-gate CMOS 4-bit synchronous counter designed and manufactured by Texas Instruments. This precision-engineered integrated circuit (IC) is part of the HC family, which is well-known for its robust performance and compatibility with a wide range of applications.

Key Features

  • Synchronous Counting: The CD54HC160F3A operates synchronously, ensuring precise timing for all counting operations. This is critical for applications that require exact timing sequences and reliable operation.
  • Binary Counter: It functions as a binary counter, capable of counting from 0 to 15, which makes it suitable for a variety of digital applications including frequency division and digital time tracking.
  • High-Speed Performance: As part of the high-speed CMOS family, this counter can operate at high speeds with a low power consumption, making it ideal for battery-operated devices and high-speed systems.
  • Multiple Modes of Operation: The CD54HC160F3A can be used in several modes, including count-up, count-down, and reset operations, providing versatility in its application across different platforms.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2V to 6V, accommodating various power supply requirements and ensuring compatibility with both TTL and CMOS logic levels.

Applications

The CD54HC160F3A is suitable for a wide array of applications, including but not limited to:

  • Time-Delay Circuits
  • Frequency Counters
  • Programmable Dividers
  • Digital Timers
  • Alarm Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the CD54HC160F3A is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. Whether for industrial, commercial, or consumer applications, the CD54HC160F3A from Texas Instruments stands as a testament to precision engineering and reliable operation.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess