The CD54ACT02F3A is a high-performance CMOS logic device from Texas Instruments that features four independent 2-input NOR gates. This integrated circuit is designed to operate over a wide range of supply voltages, from 1.5V to 5.5V, making it suitable for a variety of digital applications. The device is characterized for operation from -55°C to 125°C, ensuring reliability in extreme environments.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Supply Voltage Range: 1.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Logic Family: ACT
- Output Current: High-level output current of -24mA and low-level output current of 24mA
- Package: Available in a variety of packages including LCCC (FK Suffix), CFP (W Suffix), and TSSOP (DGV Suffix)
- Technology: Advanced CMOS technology
- IC Features: The device includes features such as Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times.
Applications
The CD54ACT02F3A is ideal for use in a wide range of applications, including:
- Industrial controls
- Automation systems
- Embedded systems
- Data processing
- Communication equipment
- Portable devices
- Any other application requiring robust logic operations
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the CD54ACT02F3A is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and durability. With its wide operating temperature range and robust construction, the CD54ACT02F3A is designed to perform reliably in even the most challenging conditions.
Ordering Information
To order the CD54ACT02F3A or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. The product is available in tape and reel packaging, making it easy to scale for mass production.