EN
  • EN
  • DE

CD54AC153F3A

Part No CD54AC153F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 4-INPUT MULTIPLEXERS 16-CDI / Data Selector/Multiplexer 2 x 4:1 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54AC
Package Tube
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577187-CD54AC153F3A
Ultra Librarian 3D Model Ultra Librarian CD54AC153F3A CAD Model

Description

The CD54AC153F3A is a high-performance, dual 4-input multiplexer from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This integrated circuit is designed to select one of four data sources for each output channel, based on the binary value of two selection inputs. It is an essential component for systems requiring efficient data routing and selection.

Key Features

  • Logic Type: Dual 4-Input Multiplexer
  • Operating Voltage: Ranges from 2V to 6V, accommodating various logic level requirements and making it suitable for battery-operated applications.
  • High-Speed Performance: The CD54AC153F3A boasts a typical propagation delay of only 8ns at 5V, ensuring swift data processing and signal routing.
  • Low Power Consumption: Its low power requirements make it ideal for portable and low-power designs.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, providing ample driving power for interfacing with other logic families.
  • Package: Available in a variety of package types, including military-grade options for enhanced durability and performance under extreme conditions.

Applications

The CD54AC153F3A is suited for a broad range of applications, such as:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Industrial control systems
  • Communication systems
  • Instrumentation and test equipment

Quality and Support

As with all Texas Instruments products, the CD54AC153F3A is manufactured to the highest quality standards and is backed by comprehensive technical support. Engineers can rely on TI's extensive documentation, including datasheets, application notes, and design resources, to streamline the design and integration process. Whether you are working on a complex communication system or a simple data routing task, the CD54AC153F3A from Texas Instruments is a reliable choice that combines performance with flexibility.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess