The CD4077BNSRG4 is a high-grade integrated circuit from Texas Instruments, renowned for its precision and durability. This device is part of the CMOS family and is commonly utilized in a wide array of electronic applications due to its versatile functionality and reliability.
Key Features:
- Logic Type: CMOS Quad Exclusive-OR and Exclusive-NOR Gate
- Package / Case: SOP-14 (Small Outline Package)
- Operating Temperature: -55°C to +125°C, making it suitable for a wide range of environmental conditions.
- Supply Voltage Range: 3V to 18V, which allows for use in various power environments.
- Logic Level: Low level at 0V and high level at the supply voltage, providing clear and stable signal processing.
Applications:
The CD4077BNSRG4 is adept at handling functions such as logic comparison, which is essential in digital systems. It is suitable for applications in:
- Data processing
- Control systems
- Instrumentation
- Electronic voting machines
- High-speed logic gating
Quality and Performance:
Texas Instruments ensures that the CD4077BNSRG4 meets stringent quality standards. The device's performance is characterized by its high noise immunity and low power consumption, making it an excellent choice for power-sensitive applications. Its balanced propagation delays further enhance its performance in high-speed systems.
Environmental and Regulatory Compliance:
The CD4077BNSRG4 is designed with environmental responsibility in mind. It complies with RoHS standards, ensuring that it is free from hazardous substances. Additionally, it supports Texas Instruments' commitment to green manufacturing processes and sustainability.
Conclusion:
Overall, the CD4077BNSRG4 from Texas Instruments is a robust and versatile component that is indispensable in modern electronic design. Its combination of high functionality, reliability, and environmental compliance makes it a top choice for engineers and designers seeking a high-quality exclusive-OR and exclusive-NOR logic gate solution.