EN
  • EN
  • DE

CD4059AM

Part No CD4059AM
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DIVIDER BY N 16-BIT 24SOIC / Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000
Package Tube
Logic Type Divide-by-N
Direction Down
Number of Elements 1
Number of Bits per Element 16
Reset Asynchronous
Count Rate 12 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 12 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number CD4059
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351290-CD4059AM
Ultra Librarian 3D Model Ultra Librarian CD4059AM CAD Model

Description

The CD4059AM is a versatile Programmable Divide-by-N Counter designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is capable of handling complex division requirements for a variety of applications, ranging from digital clocks and timers to frequency dividers and programmable logic systems.

The device is structured around a 5-stage Johnson counter with 10 decoded outputs and additional gating to provide a divide-by-N counter with a maximum division ratio of 1 to 10<sup>4. The CD4059AM offers users the flexibility to set any division factor directly via a binary coded decimal (BCD) format, which is easily configurable through its programming pins.

Constructed with CMOS technology, the CD4059AM ensures low power consumption, which is a critical feature for battery-operated and energy-efficient electronic systems. The counter operates over a wide voltage range from 3V to 18V, providing a broad spectrum of application compatibility, from low-voltage portable devices to industrial-grade equipment.

The CD4059AM is available in a 24-pin package, making it convenient for integration into a diverse array of circuit designs. Its robustness is further highlighted by the wide operating temperature range, ensuring reliable performance under varying environmental conditions.

Key features of the CD4059AM include:

  • Programmable division ratio from 1 to 10<sup>4
  • Low power CMOS technology
  • Wide voltage operation range (3V to 18V)
  • 5-stage Johnson counter with 10 decoded outputs
  • BCD programmable division factor
  • Wide operating temperature range
  • 24-pin package for convenient integration

Texas Instruments provides comprehensive technical support for the CD4059AM, including detailed datasheets, application notes, and design resources to assist engineers in implementing the counter into their designs. With its programmability, efficiency, and reliability, the CD4059AM stands out as a superior choice for complex timing and division tasks in electronic systems.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8768 $53.6448
25+ $4.0015 $100.0375
39+ $3.8764 $151.1796
54+ $3.7514 $202.5756
69+ $3.6263 $250.2147
93+ $3.2512 $302.3616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 896 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess