EN
  • EN
  • DE

CD4051BM96G4

Part No CD4051BM96G4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 240OHM 16SOIC / 1 Circuit IC Switch 8:1 240Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Number of Circuits 1
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 20V
Voltage - Supply, Dual (V±) ±2.5V ~ 9V
-3db Bandwidth 20MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 30pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4051
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576993-CD4051BM96G4
Ultra Librarian 3D Model Ultra Librarian CD4051BM96G4 CAD Model

Description

Product Overview: CD4051BM96G4

The CD4051BM96G4 is a high-performance CMOS Analog Multiplexer/Demultiplexer integrated circuit from Texas Instruments, a leader in semiconductor design and manufacturing. This versatile chip is part of the 4000 series, known for its robustness and compatibility with a wide range of electronic applications.

Key Features

  • Single 8-Channel Multiplexer/Demultiplexer: The device can be used to switch one of eight inputs to a single output or vice versa, which helps in reducing the complexity of routing multiple signals in a system.
  • Binary Address Decoding: The selection of the active channel is controlled by three binary input signals, making it easy to integrate with microcontrollers and other digital systems.
  • Wide Operating Voltage Range: The CD4051BM96G4 operates across a wide voltage range from 3V to 18V, allowing for use in various applications from low-voltage portable equipment to industrial systems.
  • Low ON Resistance: The device features a low ON resistance, which minimizes signal attenuation and ensures high-quality signal switching.
  • High Off Isolation: The chip provides excellent isolation between channels when switched off, preventing signal crosstalk and ensuring accurate signal routing.

Applications

The CD4051BM96G4 is ideal for a multitude of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating, chopping, and modulation/demodulation
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4051BM96G4 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications. The device is available in a surface-mount SOIC-16 package, which is suitable for automated assembly processes and compact circuit designs.

With its combination of versatility, reliability, and Texas Instruments' support, the CD4051BM96G4 is an excellent choice for designers looking to implement efficient signal routing in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1402 $50.4720
765+ $0.1314 $100.5210
1,185+ $0.1269 $150.3765
1,695+ $0.1180 $200.0100
2,205+ $0.1136 $250.4880
2,750+ $0.1092 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,320 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess