EN
  • EN
  • DE

CD4023BMTE4

Part No CD4023BMTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028177-CD4023BMTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4023BMTE4 CAD Model

Description

Product Overview: CD4023BMTE4 by Texas Instruments

The CD4023BMTE4 is a high-performance CMOS NAND gate device designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the 4000 series logic family, known for its robustness and versatility in a wide array of electronic applications.

Key Features

  • Logic Type: Triple 3-Input NAND Gate
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Series: 4000B
  • Propagation Delay Time: 50ns at 10V
  • Fan-Out: Up to 10 LSTTL Loads

Performance and Durability

The CD4023BMTE4 boasts a wide operating voltage range, making it suitable for interfacing with various logic levels. With its ability to operate at temperatures ranging from -55°C to +125°C, it is an excellent choice for demanding environments and applications where temperature extremes are a concern.

Applications

This versatile logic gate finds its applications in numerous fields, including but not limited to:

  • Automotive systems
  • Data processing
  • Control systems
  • Alarm systems
  • Signal processing

Quality and Reliability

As with all Texas Instruments products, the CD4023BMTE4 is built with quality in mind. It meets stringent industry standards for reliability and performance, ensuring that it can withstand the rigors of real-world applications.

Environmental Considerations

The CD4023BMTE4 is a RoHS-compliant component, reflecting Texas Instruments' commitment to environmental responsibility. This compliance ensures that the product restricts the use of certain hazardous substances in electrical and electronic equipment, making it safer for both consumers and the environment.

Conclusion

With its robust functionality and reliability, the CD4023BMTE4 from Texas Instruments stands out as a superior choice for designers who require a dependable triple 3-input NAND gate for their digital logic circuits. Its wide voltage range, high-temperature tolerance, and RoHS compliance make it a versatile and environmentally friendly option for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess