EN
  • EN
  • DE

CD4016BM

Part No CD4016BM
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BILATERAL SW 1 X 1:1 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Type Bilateral, FET Switches
Independent Circuits 4
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CD4016
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576891-CD4016BM
Ultra Librarian 3D Model Ultra Librarian CD4016BM CAD Model

Description

Product Overview: CD4016BM from Texas Instruments

The CD4016BM is a high-performance CMOS Quad Bilateral Switch integrated circuit, designed and manufactured by Texas Instruments. This versatile component is suitable for a wide range of analog and digital applications, including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

Key Features

  • Low ON Resistance: The CD4016BM features a low ON resistance of typically 240 ohms over 15Vp-p signal-input range for VDD - VSS = 10V, 180 ohms for VDD - VSS = 15V.
  • Wide Voltage Range: It operates over a recommended VDD - VSS range of 3V to 18V and VDD - VEE range of 3V to 15V.
  • Low Crosstalk Between Switches: The device ensures minimal interference between the switches, making it ideal for precision applications.
  • High-Speed Switching: The CD4016BM is capable of high-speed switching, which is essential for applications requiring fast response times.
  • Matched Switch Characteristics: The IC provides matched switch characteristics, ensuring consistency in performance across the switches.
  • Binary Address Decoding on Chip: This feature simplifies the design and reduces the number of components required for address decoding.
  • 100% Tested for Quiescent Current at 20V: Each unit is tested to ensure minimal power consumption when not actively switching.
  • 5V, 10V, and 15V Parametric Ratings: The device is rated for operation at multiple voltages, providing flexibility in various circuit designs.
  • Meets All Requirements of JEDEC Tentative Standard No. 13B: The CD4016BM is compliant with industry standards, ensuring reliability and compatibility.

Applications

The CD4016BM is ideal for applications that require efficient control of analog signals without introducing significant distortion or attenuation. It is commonly used in analog signal routing, signal gating, and in systems where multiple signals need to be controlled by a single device. Its robust design and wide operating voltage make it suitable for both commercial and industrial applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD4016BM is no exception. It is manufactured to the highest standards, ensuring consistent performance and long-term reliability in your electronic projects.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3526 $51.1270
350+ $0.2894 $101.2900
540+ $0.2803 $151.3620
740+ $0.2713 $200.7620
955+ $0.2622 $250.4010
1,280+ $0.2351 $300.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess