EN
  • EN
  • DE

CD40106BM96G4

Part No CD40106BM96G4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER GATE HEX 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 0.9 V to 4 V
Logic Level - High 3.6 V to 10.8 V
Max Propagation Delay @ V, Max CL 120ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028151-CD40106BM96G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD40106BM96G4 CAD Model

Description

The CD40106BM96G4 is a high-performance CMOS logic family integrated circuit from Texas Instruments. This device features six independent Schmitt-trigger inverters, which are designed to provide robust noise immunity and hysteresis characteristics, making it ideal for a wide range of applications where signal conditioning is required to handle noisy or slow input signals.

Key Features

  • Logic Type: Hex Schmitt-Trigger Inverters
  • Supply Voltage Range: 3V to 18V, providing flexibility for use in various circuit configurations and compatibility with TTL, CMOS, and other logic families.
  • High Noise Immunity: Greater than 50% of the supply voltage (VCC), ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: 1 µA maximum at 25°C, which is ideal for battery-operated and power-sensitive applications.
  • High Speed: tPHL, tPLH = 30 ns at VCC = 10 V, providing swift signal inversion for high-frequency applications.
  • Temperature Range: -55°C to 125°C, allowing reliable operation in extreme environments.
  • Package: 14-pin SOIC, which is a small-outline package that is suitable for space-constrained applications.

Applications

The CD40106BM96G4 is versatile and can be used in various applications, including:

  • Waveform shaping and signal conditioning
  • Logic level conversion and threshold detection
  • Glitch removal and pulse shaping in digital circuits
  • Oscillator circuits for timing and clock generation
  • Automotive systems, consumer electronics, and industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD40106BM96G4 is no exception. It is manufactured to the highest standards and subjected to rigorous testing to ensure it meets the stringent requirements of the most demanding applications.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the CD40106BM96G4.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1911 $50.6415
560+ $0.1790 $100.2400
870+ $0.1729 $150.4230
1,245+ $0.1608 $200.1960
1,615+ $0.1548 $250.0020
2,020+ $0.1488 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,820 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess