EN
  • EN
  • DE

CD3203A0YZHR

Part No CD3203A0YZHR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 240262-CD3203A0YZHR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD3203A0YZHR CAD Model

Description

Product Overview

The CD3203A0YZHR is a versatile electronic component designed for high-efficiency power management in a variety of applications. This component is an integrated circuit that provides robust performance characterized by its compact size and reliability.

Applications

  • Power Management Systems
  • Consumer Electronics
  • Battery-Powered Devices
  • IoT Devices

Features and Benefits

  • High-Efficiency Design: Reduces power loss and improves overall device efficiency.
  • Compact Form Factor: Ideal for space-constrained applications, enabling design flexibility.
  • Robust Performance: Ensures reliable operation across various environmental conditions.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details

The CD3203A0YZHR component is engineered to meet the demands of modern electronic devices, providing solutions that cater to thermal management and power efficiency. Its design makes it suitable for implementation in both new projects and existing system upgrades.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess