EN
  • EN
  • DE

CC2620F128RGZT

Part No CC2620F128RGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLE LINK ULTRA LOW WIRELESS M / 802.15.4/ZigBee/RF4CE 2400MHz 250Kbps 48-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 31
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 771292-CC2620F128RGZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC2620
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2620F128RGZT CAD Model

Description

The CC2620F128RGZT is a state-of-the-art RF transceiver designed and manufactured by Texas Instruments (TI), a global semiconductor company known for its high-performance electronic components. This device is specifically engineered for low-power wireless applications and is a part of TI's CC26xx family of products, which are renowned for their integration, performance, and power efficiency.

Key Features

  • Wireless Connectivity: The CC2620F128RGZT offers robust and reliable wireless communication capabilities, making it ideal for Internet of Things (IoT) applications, home automation, smart energy, and wireless sensor networks.
  • Frequency Range: It operates in the 2.4 GHz ISM band, providing compatibility with a wide range of devices and protocols, including Bluetooth Low Energy (BLE), Zigbee, and 6LoWPAN.
  • Flash Memory: Equipped with 128KB of in-system programmable flash, this transceiver allows for flexible firmware updates and ample space for complex applications.
  • Low Power Consumption: The CC2620F128RGZT is designed for battery-operated devices, with power-saving modes that significantly extend battery life, ensuring long-term operation for connected devices.
  • Package: It comes in a compact 48-VQFN (RGZ) package, which is ideal for space-constrained applications.

Applications

The versatility of the CC2620F128RGZT allows it to be utilized across various applications, including but not limited to:

  • Smart home and building automation
  • Wireless security systems
  • Industrial monitoring and control
  • Health and fitness wearables
  • Automotive wireless networks

Technical Specifications

Parameter Value
Frequency Range 2.4 GHz
Flash Memory 128KB
Package Type 48-VQFN (RGZ)
Operating Temperature -40°C to 85°C

Overall, the CC2620F128RGZT from Texas Instruments is a powerful and versatile RF transceiver that brings advanced wireless capabilities to a multitude of electronic products and systems, fostering innovation in the rapidly evolving world of wireless technology.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess