EN
  • EN
  • DE

CC2540TF256RHAR

Part No CC2540TF256RHAR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 40VFQFN / Extended Industrial Temperature Bluetooth Smart Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 4dBm
Sensitivity -93dBm
Memory Size 256kB Flash, 8kB SRAM
Serial Interfaces SPI, USART, USB
GPIO 21
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 19.6mA ~ 22.1mA
Current - Transmitting 21.1mA ~ 31.6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801782-CC2540TF256RHAR
Ultra Librarian 3D Model Ultra Librarian CC2540TF256RHAR CAD Model

Description

Texas Instruments CC2540TF256RHAR Bluetooth Low Energy SoC

The Texas Instruments CC2540TF256RHAR is a power-optimized true system-on-chip (SoC) solution designed for low-power wireless communication in the 2.4 GHz ISM band. This versatile SoC is suitable for a wide range of applications, including consumer electronics, wireless peripherals, and health and fitness devices that benefit from Bluetooth Low Energy (BLE) technology.

At the heart of the CC2540TF256RHAR lies an industry-standard Enhanced 8051 MCU core, offering robust processing capabilities while maintaining low power consumption. This is complemented by an excellent radio transceiver, which provides best-in-class RF performance with a programmable output power up to +4 dBm and receiver sensitivity of -93 dBm for reliable wireless connectivity even in challenging environments.

The SoC is equipped with 256 KB of in-system programmable flash memory, ensuring ample space for on-chip storage of the application's firmware and data. Additionally, it features 8 KB of RAM, which facilitates efficient data processing and multitasking in complex applications.

For enhanced security, the CC2540TF256RHAR incorporates AES security coprocessor that supports secure data communication and helps to protect sensitive data from unauthorized access. It also offers a variety of peripherals, including a USB 2.0 full-speed interface, general-purpose I/O (GPIO) pins, and an analog-to-digital converter (ADC) for interfacing with external sensors and devices.

Developers can take advantage of the comprehensive software development kit (SDK) provided by Texas Instruments, which includes the BLE protocol stack, sample applications, and documentation to expedite the development process. The CC2540TF256RHAR is also supported by the TI's SmartRF™ Studio, a Windows application that helps designers configure the SoC for optimal RF performance.

With its low power consumption, robust processing capabilities, and support for Bluetooth 4.0, the Texas Instruments CC2540TF256RHAR SoC is an ideal choice for developers looking to create innovative wireless products that require long battery life and reliable connectivity.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6901 $51.2109
22+ $4.6688 $102.7136
34+ $4.5229 $153.7786
46+ $4.3770 $201.3420
60+ $4.2311 $253.8660
80+ $3.7934 $303.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess