EN
  • EN
  • DE

CC2538SF23RTQT

Part No CC2538SF23RTQT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56-VFQFN / 6LoWPAN/802.15.4/ZigBee SOC 2507MHz 250Kbps 56-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee
Frequency 2.4GHz
Data Rate (Maximum) 12Mbps
Power - Output 7dbm
Sensitivity -97dBm
Memory Size 256kB Flash, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART, USB
GPIO 32
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 20mA ~ 24mA
Current - Transmitting 24mA ~ 34mA
Operating Temperature Range -40°C ~ 125°C
Package 56-VFQFN Exposed Pad
Win Source Part Number 771278-CC2538SF23RTQT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2538
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2538SF23RTQT CAD Model

Description

Introducing the CC2538SF23RTQT from Texas Instruments

The CC2538SF23RTQT is a powerful System-on-Chip (SoC) from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to cater to the needs of wireless applications by providing a robust and highly integrated solution. It is particularly well-suited for 802.15.4, ZigBee, and 6LoWPAN protocols, making it an ideal choice for smart grid infrastructure, home and building automation, and other Internet of Things (IoT) applications.

At the heart of the CC2538SF23RTQT is a powerful ARM Cortex-M3 processor that operates at speeds of up to 32 MHz, delivering the computational power required for complex tasks and protocol stacks. With up to 512KB of on-chip flash memory and 32KB of RAM, this SoC can handle large amounts of data and support feature-rich applications without the need for external memory components.

One of the key features of this device is its built-in security hardware. It includes a dedicated AES 128/256-bit encryption engine, which ensures secure data communication and protects against potential security threats. Additionally, the CC2538SF23RTQT offers a variety of peripherals, including GPIOs, UARTs, SPI, I2C, and ADCs, providing developers with the flexibility to connect a wide range of sensors and actuators.

For wireless connectivity, the SoC boasts a robust IEEE 802.15.4 radio with excellent receiver sensitivity and programmable output power, ensuring reliable communication even in challenging environments. The radio supports both 2.4 GHz and sub-1 GHz ISM bands, offering versatility for global applications.

Developers will appreciate the ease of use provided by Texas Instruments' software and development tools, including the TI-RTOS, Code Composer Studio (CCS), and IAR Embedded Workbench. These tools simplify the development process, from initial coding to debugging and optimization, allowing for a faster time-to-market for products and applications.

The CC2538SF23RTQT comes in a compact QFN-48 package, making it suitable for space-constrained applications. Its low power consumption ensures that devices can run on battery power for extended periods, which is critical for many IoT devices.

In summary, the CC2538SF23RTQT from Texas Instruments is a versatile and powerful SoC that provides the perfect blend of processing capability, wireless performance, and security features for the next generation of connected devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8459 $68.5377
6+ $18.7454 $112.4724
9+ $18.1596 $163.4364
12+ $17.5738 $210.8856
15+ $16.9880 $254.8200
20+ $15.2306 $304.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess