EN
  • EN
  • DE

CC2538NF23RTQR

Part No CC2538NF23RTQR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee®
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 7dbm
Sensitivity -97dBm
Memory Size 256kB Flash, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART, USB
GPIO 32
Voltage - Supply 2V ~ 3.6V
Current - Receiving 20mA ~ 24mA
Current - Transmitting 24mA ~ 34mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number CC2538
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 576755-CC2538NF23RTQR
Ultra Librarian 3D Model Ultra Librarian CC2538NF23RTQR CAD Model

Description

Introducing the CC2538NF23RTQR from Texas Instruments

The CC2538NF23RTQR is a powerful System-on-Chip (SoC) for 2.4 GHz IEEE 802.15.4-2006 and ZigBee applications, designed by the renowned semiconductor company Texas Instruments. This advanced SoC is ideal for those looking to implement robust and reliable wireless communication systems in their products, with a focus on home automation, smart energy, and various industrial applications.

At the heart of the CC2538NF23RTQR is a robust ARM Cortex-M3 processor, which operates at speeds of up to 32 MHz, providing ample processing power for the most demanding tasks. The integration of a 32-bit microcontroller with a rich set of features makes this SoC a versatile choice for developers looking to streamline their designs and reduce the time-to-market for their products.

This SoC is not only powerful but also energy-efficient, which is critical for battery-operated devices. It includes a wide array of power modes, enabling extended battery life without sacrificing performance. The CC2538NF23RTQR also features a quick wake-up time from sleep modes, ensuring responsive performance in applications where immediate reaction to external events is crucial.

What sets the CC2538NF23RTQR apart is its robust security features. With built-in hardware AES-128/256, SHA2 hardware encryption engines, and a random number generator, it provides a secure foundation for communication in sensitive applications. These features ensure that data remains protected from unauthorized access, making it an excellent choice for systems where security cannot be compromised.

Connectivity is a breeze with the CC2538NF23RTQR, thanks to its support for IEEE 802.15.4-2006 and ZigBee standards. It also provides the flexibility of power output settings, allowing for optimized range and power consumption for various application scenarios. The SoC comes in a compact form factor with a 48-VFQFN package, making it suitable for space-constrained applications.

In summary, the CC2538NF23RTQR from Texas Instruments is a sophisticated SoC that offers a perfect blend of performance, energy efficiency, and security. It is tailor-made for developers seeking to create advanced wireless systems that are secure, reliable, and easy to integrate into a wide range of applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2244 $57.5708
15+ $6.7483 $101.2245
23+ $6.5374 $150.3602
32+ $6.3265 $202.4480
41+ $6.1156 $250.7396
55+ $5.4830 $301.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess