EN
  • EN
  • DE

CC2500RTKRG3

Part No CC2500RTKRG3
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 20-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK, OOK
Frequency 2.4GHz
Data Rate (Max) 500kBaud
Power - Output 1dBm
Sensitivity -104dBm
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 13.3mA to 19.6mA
Current - Transmitting 11.1mA to 21.5mA
Temperature Range - Operating -40°C to 85°C
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 202304-CC2500RTKRG3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC2500RTKRG3 CAD Model

Description

CC2500RTKRG3 Enhanced Wireless Transceiver

The CC2500RTKRG3 is a cutting-edge RF transceiver, designed for seamless integration into complex wireless systems. This unit is perfect for advanced applications such as precision agriculture and connected vehicles.

  • Precision Agriculture: Provides reliable wireless communication for farming sensors and equipment.
  • Connected Vehicles: Supports automotive communication systems for smart transportation solutions.
  • Advanced Networking: Integrates communication capabilities into sophisticated network setups.

Features & Benefits

  • Advanced Technology: Utilizes the latest RF technologies for superior performance.
  • Seamless Integration: Easily incorporated into diverse application environments.
  • Energy Efficient: Designed to minimize power consumption for longevity.

The CC2500RTKRG3 is an outstanding choice for developers looking to implement state-of-the-art wireless communication technology.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2688 $52.3008
38+ $2.6821 $101.9198
58+ $2.5982 $150.6956
80+ $2.5144 $201.1520
103+ $2.4306 $250.3518
138+ $2.1792 $300.7296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess