EN
  • EN
  • DE

CC1310F128RHBR

Part No CC1310F128RHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SimpleLink Ultralow Power Sub-1-GHz Wireless MCU | IC RF TXRX+MCU ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard General ISM
Modulation DSSS, GFSK
Frequency 300MHz ~ 930MHz
Data Rate (Maximum) 50kbps
Power - Output 14dBm
Sensitivity -124dBm
Memory Size 128kB Flash, 20kB RAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Supply Voltage (V) 1.8V ~ 3.8V
Receiving Current 5.5mA
Transmitting Current 12.9mA ~ 22.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 713917-CC1310F128RHBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC1310F128RHBR CAD Model

Description

The Texas Instruments CC1310F128RHBR is a cutting-edge wireless microcontroller (MCU) that combines a flexible, very low-power RF transceiver with a powerful 48-MHz ARM Cortex-M3 processor in a compact 32-VQFN package. This device is specifically designed for low-power applications within the Internet of Things (IoT), enabling long-range wireless connectivity while maintaining exceptional energy efficiency.

Key Features

  • Ultra-Low Power Consumption: The CC1310F128RHBR excels in power-sensitive applications, offering a variety of power modes to extend battery life, which is crucial for IoT devices.
  • Sub-1 GHz RF Transceiver: The integrated RF transceiver supports 868 MHz and 915 MHz ISM bands, providing robust and long-range wireless communication capabilities.
  • ARM Cortex-M3 Core: The 48-MHz ARM Cortex-M3 processor delivers a balance of efficiency and computing power, suitable for handling complex algorithms and processing tasks.
  • Memory Configuration: It includes 128KB of in-system programmable flash, 20KB of ultra-low leakage SRAM, and various digital peripherals and interfaces such as UART, I2C, SPI, and ADC.
  • Security: With AES-128 compliant encryption module, this MCU ensures secure data communication, protecting against unauthorized access and data breaches.

Applications

The CC1310F128RHBR is ideal for a wide range of applications, particularly those requiring wireless connectivity and low power consumption. These include:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Smart Grid and Metering
  • Industrial Monitoring and Control
  • IoT End Devices

Why Choose the CC1310F128RHBR?

Designers and engineers favor the CC1310F128RHBR for its exceptional energy efficiency, which allows for the development of IoT devices with extended battery life. The integrated ARM Cortex-M3 processor and robust security features make it a reliable choice for applications demanding secure and powerful wireless communication. With its versatile features and capabilities, the CC1310F128RHBR is an excellent choice for innovators looking to push the boundaries of what's possible in the world of wireless IoT technology.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9940 $50.8980
41+ $2.4566 $100.7206
64+ $2.3798 $152.3072
87+ $2.3031 $200.3697
113+ $2.2263 $251.5719
151+ $1.9960 $301.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess