Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 402MHz to 470MHz, 804MHz to 940MHz
Applications ISM
Modulation or Protocol ASK, FSK, GFSK, OOK
Data Rate (Max) 153.6 kBaud
Power - Output -20dBm to 10dBm
Current - Transmitting 33.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Dimension 20-VQFN Exposed Pad
Win Source Part Number 050098-CC1070RGWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1070RGWT CAD Model

Description

CC1070RGWT Transceiver Description

Offering flexibility and exceptional performance, the CC1070RGWT RF transceiver is engineered for diverse wireless communication applications. It provides robust connectivity with its high-quality build and efficient features.

Features and Benefits

  • Optimized for low-power, high-efficiency operations.
  • Supports wide frequency range for diverse applications.
  • Compact and lightweight design.
  • Enhanced security features for data protection.
  • Compliant with international RF standards.

Applications

  • Communication devices
  • Wireless data transmission
  • Automated meter reading
  • Remote keyless entry systems
  • Security systems

The CC1070RGWT transceiver ensures seamless and reliable communication in various wireless setups.

You May Also Be Interested in

Microchip Technology
IC RF SGL CHIP 32QFN
Need more? Email Us
ECAD model for ATA8520-GHPW
Silicon Labs
RF TX IC FSK 284-960MHZ 20VFQFN
Need more? Email Us
ECAD model for SI4055-C2A-GMR
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP
Need more? Email Us
ECAD model for PCF7922ATT/M1AC07J
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41464GUB+
Infineon Technologies
RF TX IC ASK 300-320MHZ 10TFSOP
Need more? Email Us
ECAD model for TDA5150HTMA1
Analog Devices Inc.
RF XMITTER ISM 57-64GHZ 65VFBGA
Need more? Email Us
ECAD model for HMC6300BG46
Analog Devices Inc.
RF XMITTER 800MHZ-4GHZ 32VFQFN
Need more? Email Us
ECAD model for HMC8200LP5METR
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN
Lowest to $1.7420
ECAD model for SI4060-C2A-GM
Texas Instruments
Sub-1GHz RF Transmitter 300-928MHz 16-VQFN
Lowest to $1.3397
ECAD model for CC1150RGV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention