EN
  • EN
  • DE

CBT3125

Part No CBT3125
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description QUADRUPLE FET BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159296-CBT3125
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT3125 CAD Model

Description

Introducing the CBT3125 from Texas Instruments

Experience the cutting-edge of digital switching technology with the CBT3125, a high-performance, low-voltage single-bit bus switch from the trusted Texas Instruments portfolio. This device is designed to deliver exceptional speed and reliability for a wide array of applications, including computing, networking, and telecommunications.

The CBT3125 is a part of Texas Instruments' advanced CMOS (C2MOS) technology, ensuring low power consumption while maintaining high-speed operation. With its quick switch times and bidirectional signal flow, this bus switch is perfect for multiplexing and demultiplexing digital signals, as well as for isolating bus lines to prevent signal degradation.

Key Features of the CBT3125:

  • 5-V Tolerant Inputs: The inputs can tolerate a voltage of up to 5V, making the CBT3125 compatible with a variety of logic levels, ensuring flexibility in mixed-voltage systems.
  • Low Power Consumption: The device operates with ultra-low quiescent power, which is ideal for power-sensitive applications.
  • High-Speed Switching: With its fast switch times, the CBT3125 ensures minimal propagation delay, which is crucial for high-speed data transmission.
  • Bus Hold on Data Inputs: The bus hold feature eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from unexpected voltage spikes, ensuring long-term reliability.

Designed for 3.3V VCC operation with a 5V tolerant input, the CBT3125 provides a seamless interface between 3.3V and 5V systems. Its single-bit configuration allows for precise control, making it an excellent choice for targeted applications where space and power efficiency are critical.

Whether you're designing a state-of-the-art data center, a sophisticated telecommunications system, or a next-generation computing platform, the CBT3125 from Texas Instruments offers the performance and reliability you need. With its robust feature set and Texas Instruments' commitment to quality, this bus switch is set to become a staple in innovative electronic solutions.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1932 $50.2320
635+ $0.1586 $100.7110
980+ $0.1536 $150.5280
1,345+ $0.1487 $200.0015
1,740+ $0.1437 $250.0380
2,330+ $0.1288 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess