EN
  • EN
  • DE

CAHCT138QPWRG4Q1

Part No CAHCT138QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74AHCT138Q
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAHCT138QPWRG4Q1-ND, 296-CAHCT138QPWRG4Q1TR, 296-CAHCT138QPWRG4Q1DKR, 296-CAHCT138QPWRG4Q1CT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865737-CAHCT138QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian CAHCT138QPWRG4Q1 CAD Model

Description

The CAHCT138QPWRG4Q1 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the HCT (High-Speed CMOS Logic) family, which is known for combining the high-speed performance of CMOS with the low power requirements of TTL logic. The Q1 suffix indicates that this particular model is automotive-grade, ensuring reliability and performance under the stringent conditions typical of automotive applications.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) form factor with 16 pins, ideal for space-constrained applications.
  • Operating Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for automotive environments.
  • Supply Voltage: Compatible with a wide range of supply voltages, ensuring flexibility in various circuit designs.
  • Speed: Offers high-speed operation, minimizing delay times and improving overall system performance.
  • Power Consumption: Low power consumption is a hallmark of the HCT family, making the CAHCT138QPWRG4Q1 an energy-efficient choice.

Applications

The CAHCT138QPWRG4Q1 is suitable for a wide array of automotive applications, including but not limited to:

  • Control systems
  • Signal processing
  • Power management
  • Infotainment systems

Its robust design ensures that it can handle the rigorous demands of the automotive industry, including exposure to extreme temperatures, vibrations, and other environmental stressors.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CAHCT138QPWRG4Q1 is no exception, and it is manufactured to meet the highest quality standards, including automotive industry certification requirements. This guarantees that the product will not only perform to specifications but also remain reliable over its intended lifespan.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7001 $52.5075
175+ $0.5745 $100.5375
270+ $0.5565 $150.2550
375+ $0.5386 $201.9750
485+ $0.5206 $252.4910
645+ $0.4668 $301.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess