The BQ77PL900EVM-001 from Texas Instruments is a comprehensive evaluation module designed to facilitate the testing and development of battery management solutions using the BQ77PL900 multi-cell lithium-ion battery protection and cell balancing IC. This advanced evaluation module is an essential tool for engineers and developers who are looking to create robust battery management systems for applications such as electric vehicles, energy storage, and portable electronics.
Key Features of BQ77PL900EVM-001
- Integrated Protection: The BQ77PL900 IC offers protection features for overcharge, overdischarge, short circuit, and overcurrent, ensuring the safety and longevity of the battery pack.
- Cell Balancing: With built-in cell balancing capabilities, the EVM ensures that all cells within a battery pack charge and discharge evenly, maximizing performance and lifespan.
- Configuration Flexibility: The module supports configurations of 4 to 10 series cells, making it versatile for a wide range of battery chemistries and applications.
- Easy-to-Use Interface: The evaluation module includes a user-friendly GUI that allows for real-time monitoring and control of the BQ77PL900 IC's functions.
- Diagnostics and Reporting: Comprehensive diagnostic features provide valuable insights into the battery's health and operational status.
Applications
The BQ77PL900EVM-001 is ideal for developing battery management systems for:
- Electric and hybrid electric vehicles
- Power tools and garden equipment
- Energy storage systems
- Uninterruptible power supplies (UPS)
- Portable consumer electronics
Technical Specifications
The evaluation module boasts a range of technical specifications that assure its suitability for high-performance battery management systems:
- Voltage range: 12V to 45V
- Current measurement range: ±50A with onboard shunt resistor
- Communication interface: SMBus/I2C compatible
- Temperature range: -40°C to 85°C
Package Contents
The BQ77PL900EVM-001 package includes:
- The BQ77PL900 evaluation board
- USB-based hardware interface module
- Necessary cables and connectors
- Comprehensive documentation and software
With the BQ77PL900EVM-001, Texas Instruments provides a powerful platform for developing and testing advanced battery management systems that demand precision, reliability, and safety.