EN
  • EN
  • DE

BQ7791501PWR

Part No BQ7791501PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name BQ7791501
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ7791501PWRTR, 296-BQ7791501PWRCT, 296-BQ7791501PWRDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864548-BQ7791501PWR
Ultra Librarian 3D Model Ultra Librarian BQ7791501PWR CAD Model

Description

The Texas Instruments BQ7791501PWR is a state-of-the-art battery protection device designed to cater to the demands of modern rechargeable battery applications. This advanced chip is an integral component for ensuring the safety and longevity of lithium-ion and lithium-polymer battery packs, providing comprehensive protection against various fault conditions.

Key Features

  • Voltage Protection: The BQ7791501PWR offers precise overvoltage, undervoltage, and overcurrent protection, ensuring that the battery operates within safe electrical parameters.
  • Multiple Cell Support: Capable of monitoring up to 5 series-connected battery cells, this chip is versatile and can be used in a range of multi-cell applications.
  • Low Power Consumption: With a focus on energy efficiency, the device features a low quiescent current, which is critical for reducing power drain during standby and preserving battery life.
  • Temperature Monitoring: The chip includes an integrated temperature sensor interface, providing essential protection against overheating.
  • Configurable Settings: Users can configure the protection thresholds and delays, allowing for a customizable and optimized battery management system.

Applications

The BQ7791501PWR is ideal for a variety of applications where battery safety and reliability are paramount. These include:

  • Portable electronics such as smartphones, tablets, and laptops
  • Electric vehicles and e-bikes
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Medical devices requiring reliable battery management

Technical Specifications

The device is housed in a compact TSSOP (Thin Shrink Small Outline Package) with the following technical highlights:

  • Operating Voltage Range: 4.5V to 28V
  • Charge and Discharge Overcurrent Protection
  • Cell Balancing Support
  • Robust Against False Triggering
  • Integrated FET Drive for External N-Channel MOSFETs

In conclusion, the Texas Instruments BQ7791501PWR provides robust protection and monitoring capabilities that are essential for the safe operation of high-performance battery systems. Its versatility and customizability make it a top choice for designers looking to implement a reliable battery management solution.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5052 $52.6820
85+ $1.2350 $104.9750
130+ $1.1964 $155.5320
175+ $1.1578 $202.6150
225+ $1.1193 $251.8425
300+ $1.0035 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess