EN
  • EN
  • DE

BQ7790521PWR

Part No BQ7790521PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Protection IC Lithium Ion 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name BQ7790521
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ7790521PWRTR, 296-BQ7790521PWRCT, 296-BQ7790521PWRDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864545-BQ7790521PWR
Ultra Librarian 3D Model Ultra Librarian BQ7790521PWR CAD Model

Description

The BQ7790521PWR is an advanced battery protection device designed by Texas Instruments, a leader in semiconductor solutions. This high-precision integrated circuit is engineered to provide comprehensive protection for lithium-ion and lithium-polymer battery packs, ensuring safe and reliable operation in a variety of applications.

Key Features

  • Voltage Protection: The BQ7790521PWR offers overvoltage, undervoltage, and overcurrent protection to safeguard the battery from conditions that could lead to damage or unsafe situations.
  • Multiple Cell Protection: With the capability to monitor up to 5-series cell packs, this device is versatile and suitable for a wide range of battery configurations.
  • Low Power Consumption: Designed for efficiency, it features a low quiescent current that minimizes power drain from the battery when in standby mode, extending the overall battery life.
  • High Accuracy: The precision measurement system within the BQ7790521PWR ensures accurate monitoring of cell voltages, critical for maintaining battery health and performance.
  • Configurable Settings: Users can program overvoltage and undervoltage thresholds, ensuring tailored protection for specific battery chemistries and applications.

Applications

The BQ7790521PWR is ideal for a variety of applications that require reliable battery management, including:

  • Portable Electronics
  • Electric Vehicles
  • Power Tools
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

Parameter Value Package/Case TSSOP-16 Operating Temperature Range -40°C to +85°C Supply Voltage (Min) 9V Supply Voltage (Max) 60V

In conclusion, the BQ7790521PWR by Texas Instruments is a state-of-the-art battery protection device that offers robust features for advanced battery management. Its precision and flexibility make it an excellent choice for designers looking to enhance the safety and longevity of their battery-powered products.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3631 $51.9882
52+ $1.9389 $100.8228
80+ $1.8783 $150.2640
111+ $1.8178 $201.7758
143+ $1.7572 $251.2796
191+ $1.5754 $300.9014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess